Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC138DB SN74HC138DB

Description
Manufacturer: Texas Instruments Win Source Part Number: 896579-SN74HC138DB Series: 74HC Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 16-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC138 Categories: Integrated Circuits (ICs) Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896579-SN74HC138DB Series: 74HC Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 16-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC138 Categories: Integrated Circuits (ICs) Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC138DB - 896579-SN74HC138DB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC138DB
896579-SN74HC138DB
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC138DB 896579-SN74HC138DB
Manufacturer: Texas Instruments Win Source Part Number: 896579-SN74HC138DB Series: 74HC Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 16-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC138 Categories: Integrated Circuits (ICs) Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 896579-SN74HC138DB
Series: 74HC
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Package: 16-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Family Name: 74HC138
Categories: Integrated Circuits (ICs)
Case / Package: 16-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now
Logic - Signal Switches, Multiplexers, Decoders - SN74HC138DB - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74HC138DB
Logic - Signal Switches, Multiplexers, Decoders SN74HC138DB
IC 3-TO-8 DECODER/DEMUX 16-SSOP

IC 3-TO-8 DECODER/DEMUX 16-SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 896579-SN74HC138DB SN74HC138DB
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC138DB Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1904658 - RS Components, Ltd.
Specs
Configuration 16x1; Dual 16:1
Package Type So
Number of Pins 28
View Details
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BPW - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers
Signal Switches, Multiplexers, Decoders - 1727-74AHCT139D-Q100JTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
2 suppliers