Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32X2245Q2 QS32X2245Q2

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 890604-QS32X2245Q2 Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 890604-QS32X2245Q2 Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32X2245Q2 - 890604-QS32X2245Q2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32X2245Q2
890604-QS32X2245Q2
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32X2245Q2 890604-QS32X2245Q2
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 890604-QS32X2245Q2 Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 890604-QS32X2245Q2
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - QS32X2245Q2 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
QS32X2245Q2
Logic - Signal Switches, Multiplexers, Decoders QS32X2245Q2
QUICKSWITCH BUS SWITCH

QUICKSWITCH BUS SWITCH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 890604-QS32X2245Q2 QS32X2245Q2
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32X2245Q2 Logic - Signal Switches, Multiplexers, Decoders
Configuration 8 x 1:1
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Multiplexer & Demultiplexer ICs - 1904674 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type So
Number of Pins 16
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LV138PW,118 - 1009042-74LV138PW,118 - Win Source Electronics
Specs
Supply Voltage (VS) 1 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; SOP; TSSOP; 16-TSSOP
View Details
4 suppliers