SPDT, 2 Func, 1 Channel, CMOS, PDSO10
2 Circuit IC Switch 2:1 600mOhm 10-TDFN (3x3)
2 Circuit IC Switch 2:1 600mOhm 10-TDFN (3x3)
2 Circuit IC Switch 2:1 600mOhm 10-TDFN (3x3)
IC SWITCH DUAL SPDT 10TDFN
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL84762IR | ISL84762IR-ND | ISL84762IR | ISL84762IR |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | |
| Logic Family | CMOS | |||
| Package Type | SOLCC10 | 10-VFDFN | 10-VFDFN Exposed Pad | |
| Configuration | 2x1 | |||
| Supply Voltage (VS) | 1.65 to 3.6 volts | |||
| Ron | 0.6000 ohms | 0.6000 ohms | 0.0500 ohms |