Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC257FR2 MC74HC257FR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883683-MC74HC257FR2 Series: 74HC Operating Temperature Range: -55°C ~ 125°C Package: Bulk Family Name: 74HC257 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883683-MC74HC257FR2 Series: 74HC Operating Temperature Range: -55°C ~ 125°C Package: Bulk Family Name: 74HC257 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC257FR2 - 883683-MC74HC257FR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC257FR2
883683-MC74HC257FR2
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC257FR2 883683-MC74HC257FR2
Manufacturer: ON Semiconductor Win Source Part Number: 883683-MC74HC257FR2 Series: 74HC Operating Temperature Range: -55°C ~ 125°C Package: Bulk Family Name: 74HC257 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: ON Semiconductor
Win Source Part Number: 883683-MC74HC257FR2
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Package: Bulk
Family Name: 74HC257
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Logic - Signal Switches, Multiplexers, Decoders - MC74HC257FR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC74HC257FR2
Logic - Signal Switches, Multiplexers, Decoders MC74HC257FR2
QUAD 2INPT SLCTR/MLTPLXR

QUAD 2INPT SLCTR/MLTPLXR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 883683-MC74HC257FR2 MC74HC257FR2
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC257FR2 Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LVC1G139DCTTG4 - 765678-74LVC1G139DCTTG4 - Win Source Electronics
Specs
Supply Voltage (VS) 1.65 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers