Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC251N MC74HC251N

Description
Manufacturer: ON Semiconductor Win Source Part Number: 926292-MC74HC251N Series: 74HC Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: 74HC251 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 926292-MC74HC251N Series: 74HC Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: 74HC251 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC251N - 926292-MC74HC251N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC251N
926292-MC74HC251N
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC251N 926292-MC74HC251N
Manufacturer: ON Semiconductor Win Source Part Number: 926292-MC74HC251N Series: 74HC Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: 74HC251 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected

Manufacturer: ON Semiconductor
Win Source Part Number: 926292-MC74HC251N
Series: 74HC
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: 74HC251
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected

Buy Now
Logic - Signal Switches, Multiplexers, Decoders - MC74HC251N - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC74HC251N
Logic - Signal Switches, Multiplexers, Decoders MC74HC251N
8 INPUT MULTIPLEXER, 3 STATE

8 INPUT MULTIPLEXER, 3 STATE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 926292-MC74HC251N MC74HC251N
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC251N Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74CB3Q3253 Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch - 74CB3Q3253RGYRG4 - Texas Instruments
Specs
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Standards and Certifications RoHS
View Details
Multiplexer & Demultiplexer ICs - 5236305P - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Number of Pins 14
View Details
Bilateral switch - 74LVC1G66GV-Q100,1 - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
5 suppliers