Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC151F MC74HC151F

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883665-MC74HC151F Series: 74HC Operating Temperature Range: -55°C ~ 125°C Package: Bulk Family Name: 74HC151 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883665-MC74HC151F Series: 74HC Operating Temperature Range: -55°C ~ 125°C Package: Bulk Family Name: 74HC151 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC151F - 883665-MC74HC151F - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC151F
883665-MC74HC151F
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC151F 883665-MC74HC151F
Manufacturer: ON Semiconductor Win Source Part Number: 883665-MC74HC151F Series: 74HC Operating Temperature Range: -55°C ~ 125°C Package: Bulk Family Name: 74HC151 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: ON Semiconductor
Win Source Part Number: 883665-MC74HC151F
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Package: Bulk
Family Name: 74HC151
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Logic - Signal Switches, Multiplexers, Decoders - MC74HC151F - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC74HC151F
Logic - Signal Switches, Multiplexers, Decoders MC74HC151F
8INPT DATA SLCTR/MLTPLXER

8INPT DATA SLCTR/MLTPLXER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 883665-MC74HC151F MC74HC151F
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC151F Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data