The NLAS5223BMUR2G is a dual SPDT analog switch designed using advanced CMOS technology, featuring an ultra-low on-resistance of 0.35 Ω at a supply voltage of 4.3 V. It operates within a single supply range of 1.65 to 4.5 V and is capable of handling full 0-VCC signal levels. The device ensures high off-channel isolation and low standby current, rated at 50 nA. It supports high continuous current capability of ±320 mA through each switch and includes large current clamping diodes at the analog inputs, allowing for ±100 mA continuous current. The NLAS5223BMUR2G is suitable for applications such as cell phone audio blocks, speaker and earphone switching, and modem interfaces. It is available in a compact 10-pin WQFN or UQFN package, making it suitable for space-constrained designs. The device also guarantees break-before-make switching to prevent shorting of the driver during operation.
SPDT, 2 Func, 1 Channel, CMOS
2 Circuit IC Switch 2:1 350mOhm 10-UQFN (1.4x1.8)
Analog Switch, Dual SPDT, 0.5 Ohm, 10 Pin UQFN, 1.4x1.8, 0.4P, 3000-REEL Product overview: NLAS5223BMUR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.5 Ohm. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 0.5 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS5223BMUR2G can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 2:1 350mOhm 10-UQFN (1.4x1.8)
IC SWITCH DUAL SPDT 10UQFN
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | NLAS5223BMUR2G | NLAS5223BMUR2G-ND | 747-NLAS5223BMUR2G | NLAS5223BMUR2G | NLAS5223BMUR2G |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Dual 0.5 Ohm Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Logic Family | CMOS | ||||
| Package Type | LCC10 | 10-UFQFN | Tape and Reel | 10-UFQFN | |
| Configuration | 2x1 | 4x1 | |||
| Supply Voltage (VS) | 1.65 to 4.5 volts | 3 volts |