Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74LCX257DT MC74LCX257DT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883743-MC74LCX257DT Series: 74LCX Operating Temperature Range: -40°C ~ 85°C Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 96 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883743-MC74LCX257DT Series: 74LCX Operating Temperature Range: -40°C ~ 85°C Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 96 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74LCX257DT - 883743-MC74LCX257DT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74LCX257DT
883743-MC74LCX257DT
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74LCX257DT 883743-MC74LCX257DT
Manufacturer: ON Semiconductor Win Source Part Number: 883743-MC74LCX257DT Series: 74LCX Operating Temperature Range: -40°C ~ 85°C Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 96 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883743-MC74LCX257DT
Series: 74LCX
Operating Temperature Range: -40°C ~ 85°C
Package: Tube
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 96
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC74LCX257DT - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC74LCX257DT
Logic - Signal Switches, Multiplexers, Decoders MC74LCX257DT
IC MULTIPLEXER 4 X 2:1 16TSSOP

IC MULTIPLEXER 4 X 2:1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 883743-MC74LCX257DT MC74LCX257DT
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74LCX257DT Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV16210PAG - Lingto Electronic Limited
Specs
Configuration 10 x 1:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-2853-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 4.5 to 5.5 volts
View Details
3 suppliers
Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
Multiplexer & Demultiplexer ICs - 1916806P - RS Components, Ltd.
Specs
Configuration Quad SPDT
Number of Pins 20
View Details