Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - QS74FCT253ATP QS74FCT253ATP

Description
Manufacturer: Quality Semiconductor Win Source Part Number: 890628-QS74FCT253ATP Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Quality Semiconductor Win Source Part Number: 890628-QS74FCT253ATP Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS74FCT253ATP - 890628-QS74FCT253ATP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS74FCT253ATP
890628-QS74FCT253ATP
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS74FCT253ATP 890628-QS74FCT253ATP
Manufacturer: Quality Semiconductor Win Source Part Number: 890628-QS74FCT253ATP Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Quality Semiconductor
Win Source Part Number: 890628-QS74FCT253ATP
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - QS74FCT253ATP - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
QS74FCT253ATP
Logic - Signal Switches, Multiplexers, Decoders QS74FCT253ATP
HIGH-SPEED DUAL 4-INPUT MUX

HIGH-SPEED DUAL 4-INPUT MUX

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 890628-QS74FCT253ATP QS74FCT253ATP
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - QS74FCT253ATP Logic - Signal Switches, Multiplexers, Decoders
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3861PGG8 - Lingto Electronic Limited
Specs
Configuration 10 x 1:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1905534 - RS Components, Ltd.
Specs
Configuration SPST
Package Type SOT; SOT23; Sot-23
Number of Pins 5
View Details
SN74CBTLV3257-EP Enhanced Product Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - CCBTLV3257MPWREP - Texas Instruments
Specs
Applications HiRel Enhanced Product
Supply Voltage (VS) 2.3 to 3.6 volts
Ron 7 ohms
View Details
5 suppliers
Dual 4-channel analog multiplexer/demultiplexer - 74HCT4052BQ-Q100,1 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details
5 suppliers