Single SPDT Analog Switch Single Supply, TTL Level, SC-88/SC70-6/SOT-363
1 Circuit IC Switch 2:1 25Ohm SC-88/SC70-6/SOT-363
SPDT, 1 Func, 1 Channel, CMOS, PDSO6
1 Circuit IC Switch 2:1 25Ohm SC-88/SC70-6/SOT-363
IC SWITCH SPDT SC88
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-NLAST4599DFT2 | NLAST4599DFT2OSTR-ND | NLAST4599DFT2 | NLAST4599DFT2 | NLAST4599DFT2 |
| Product Name | Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | |
| Supply Voltage (VS) | 5 volts | 2 to 5.5 volts | |||
| Bandwidth | 200 MHz | 200 MHz | 200 MHz | 200 MHz | |
| Power Dissipation | 200 milliwatts | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Package Type | Tape and Reel | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | SOT; SC-70; SC-88/SC70-6/SOT-363 6 LEAD | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 |