The MC14053BDTR2G is a triple 2-channel analog multiplexer/demultip
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 022575-MC14053BDTR2G
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 17MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 280 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 3 V to 18 V
Channel Capacitance(CS off, CD off): 7.5pF
Max Leakage Current (IS off): 100nA
SPDT, 3 Func, 2 Channel, CMOS, PDSO16
Triple 2-Ch Analog Mux/Demux, 18V, 17MHz, TSSOP Product overview: MC14053BDTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 17MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 18V, 17MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC14053BDTR2G can be used for catalog matching and distributor lookup.
ANALOGUE MUX/DEMUX, 2:1, TSSOP-16; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:250ohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
ANALOG MUX/DMUX, TRI 2 X 1, TSSOP-16; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:500ohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
IC MUX/DEMUX TRIPLE 2X1 16TSSOP
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MC14053BDTR2GOSDKR-ND | 022575-MC14053BDTR2G | MC14053BDTR2G | 747-MC14053BDTR2G | 14AC4503 | 04R7824 | MC14053BDTR2G | MC14053BDTR2G |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14053BDTR2G | 18V 17MHz TSSOP Analog Switch and Multiplexer IC | Analogue Mux/demux, 2 Onsemi | Analog Mux/dmux, Tri 2 X 1, Tssop-16; Multiplexer Configuration Onsemi | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | |
| Configuration | 2x1 | 2x1 | ||||||
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | |||
| Ron | 280 ohms | 250 ohms | 500 ohms | 10 ohms | 280 ohms | |||
| Bandwidth | 17 MHz | 17 MHz | 17 MHz | 17 MHz | 17 MHz | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |