Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HCT138NS SN74HCT138NS

Description
Manufacturer: Texas Instruments Win Source Part Number: 896628-SN74HCT138NS Series: 74HCT Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 16-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HCT138 Categories: Integrated Circuits (ICs) Case / Package: 16-SO Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896628-SN74HCT138NS Series: 74HCT Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 16-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HCT138 Categories: Integrated Circuits (ICs) Case / Package: 16-SO Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HCT138NS - 896628-SN74HCT138NS - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HCT138NS
896628-SN74HCT138NS
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HCT138NS 896628-SN74HCT138NS
Manufacturer: Texas Instruments Win Source Part Number: 896628-SN74HCT138NS Series: 74HCT Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 16-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HCT138 Categories: Integrated Circuits (ICs) Case / Package: 16-SO Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 896628-SN74HCT138NS
Series: 74HCT
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Family Name: 74HCT138
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now
Logic - Signal Switches, Multiplexers, Decoders - SN74HCT138NS - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74HCT138NS
Logic - Signal Switches, Multiplexers, Decoders SN74HCT138NS
IC DECOD/DMUX 3-8LINE 16SO

IC DECOD/DMUX 3-8LINE 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 896628-SN74HCT138NS SN74HCT138NS
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HCT138NS Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1913419P - RS Components, Ltd.
Specs
Package Type SO-16
Number of Pins 16
View Details
Quad 3.6V SSOP Analog Switch and Multiplexer IC - 743-74CBTLV3126DBQRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 3.3 volts
Min Operating Current 0.0100 mA
View Details
2 suppliers
23OHM Analog Switch and Multiplexer IC - 747-74LVC2G3157DP-Q10J - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 5.5 volts
Bandwidth 300 MHz
View Details
5 suppliers