Rochester Electronics Datasheets for IC Analog Switches
IC analog switches are integrated circuits (ICs) that allow electric current to flow when closed and prevent current from flowing when open. They are often used to interface analog signals to digital controllers.
IC Analog Switches: Learn more
| Product Name | Notes |
|---|---|
| 74LVC2G66 5-V, 1:1 (SPST), 2-channel general-purpose analog switch with low on-state resistance | |
| SN74LVC1G3157 1-channel, 2:1 analog switch | |
| SN74LVC2G53 Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultip lexer | |
| SN74LVC2G66 2-Channel, 1:1 Analog Switch with Low On-State Resistance | |
| SPDT, 1 Func, 1 Channel, CMOS, PDSO6 | |
| SPDT, 1 Func, 1 Channel, CMOS | |
| SPDT, 1 Func, 1 Channel, PDSO6 | |
| SPDT, 1 Func, 1 Channel | |
| SPDT, 1 Func, 2 Channel, PQCC16 | |
| SPDT, 3 Func, 1 Channel, CMOS, PDSO16 | |
| SPDT | |
| STG3684 - Low Voltage 0.5 Ohm Dual Spdt Switch | |
| TL604 - P-MOS Analog Switch, SPDT, PDIP8 | |
| TMP300 Resistor-Programmabl e, up to 18V-Capable Temp Switch and Analog Out Sensor | |
| TS5A26466DCUR - Analog Switch SPST DUAL | |
| XS3A1T5157 - Low-ohmic single-pole double-throw analog switch |
| << Prev |