Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - MAX4511CPE MAX4511CPE

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881820-MAX4511CPE Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881820-MAX4511CPE Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MAX4511CPE - 881820-MAX4511CPE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MAX4511CPE
881820-MAX4511CPE
Logic - Logic - Signal Switches, Multiplexers, Decoders - MAX4511CPE 881820-MAX4511CPE
Manufacturer: Maxim Integrated Win Source Part Number: 881820-MAX4511CPE Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 881820-MAX4511CPE
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MAX4511CPE - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MAX4511CPE
Logic - Signal Switches, Multiplexers, Decoders MAX4511CPE
QUAD, R-R SPST ANALOG SWITCH

QUAD, R-R SPST ANALOG SWITCH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 881820-MAX4511CPE MAX4511CPE
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MAX4511CPE Logic - Signal Switches, Multiplexers, Decoders
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1904674 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type So
Number of Pins 16
View Details
Analog Switches, Multiplexers, Demultiplexers - 296-1P1G3157QDBVRQ1HY-ND - DigiKey
Specs
Configuration 2x1
Supply Voltage (VS) 1.65 to 5.5 volts
Ron 15 ohms
View Details
2 suppliers
Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details