Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - MAX9390EHJ+ MAX9390EHJ+

Description
Manufacturer: Maxim Integrated Win Source Part Number: 882644-MAX9390EHJ+ Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 32-TQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (5x5) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 882644-MAX9390EHJ+ Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 32-TQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (5x5) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MAX9390EHJ+ - 882644-MAX9390EHJ+ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MAX9390EHJ+
882644-MAX9390EHJ+
Logic - Logic - Signal Switches, Multiplexers, Decoders - MAX9390EHJ+ 882644-MAX9390EHJ+
Manufacturer: Maxim Integrated Win Source Part Number: 882644-MAX9390EHJ+ Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 32-TQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (5x5) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Maxim Integrated
Win Source Part Number: 882644-MAX9390EHJ+
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Package: 32-TQFP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFP (5x5)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 882644-MAX9390EHJ+
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MAX9390EHJ+
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
8-bit level-shifting bus switch with output enable - 74CBTLVD3245PW,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
4 suppliers