Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - MAX312LEUE MAX312LEUE

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881469-MAX312LEUE Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881469-MAX312LEUE Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MAX312LEUE - 881469-MAX312LEUE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MAX312LEUE
881469-MAX312LEUE
Logic - Logic - Signal Switches, Multiplexers, Decoders - MAX312LEUE 881469-MAX312LEUE
Manufacturer: Maxim Integrated Win Source Part Number: 881469-MAX312LEUE Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 881469-MAX312LEUE
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now
Logic - Signal Switches, Multiplexers, Decoders - MAX312LEUE - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MAX312LEUE
Logic - Signal Switches, Multiplexers, Decoders MAX312LEUE
QUAD, R-R, SPST ANALOG SWITCH

QUAD, R-R, SPST ANALOG SWITCH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 881469-MAX312LEUE MAX312LEUE
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MAX312LEUE Logic - Signal Switches, Multiplexers, Decoders
Unlock Full Specs
to access all available technical data

Similar Products

Dual 4-channel analog multiplexer/demultiplexer with injection-current effect control - 74HC4852D,118 - Nexperia B.V.
Specs
Configuration SP4T-Z
Features On-Chip ESD Protection
Standards and Certifications RoHS
View Details
6 suppliers
25MHz 18V TSSOP Analog Switch and Multiplexer IC - 747-CD4052BPWG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 18 volts
Bandwidth 25 MHz
View Details
2 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 54LS670LMQB - Lingto Electronic Limited
Specs
Configuration 1 x 1:1
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Multiplexer & Demultiplexer ICs - 1914653 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type μmax
Number of Pins 10
View Details