Manufacturer: ON Semiconductor
Win Source Part Number: 883663-MC74HC138AF
Series: 74HC
Package: Bulk
Family Name: 74HC138
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
DECODER/DRIVER, HC/UH SERIES
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 883663-MC74HC138AF | MC74HC138AF |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC138AF | Logic - Signal Switches, Multiplexers, Decoders |
| Configuration | 1 x 3:8 |