Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SP19P6X NC7SP19P6X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 886828-NC7SP19P6X Series: 7SP Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SC-88 (SC-70-6) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 886828-NC7SP19P6X Series: 7SP Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SC-88 (SC-70-6) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SP19P6X - 886828-NC7SP19P6X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SP19P6X
886828-NC7SP19P6X
Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SP19P6X 886828-NC7SP19P6X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 886828-NC7SP19P6X Series: 7SP Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SC-88 (SC-70-6) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 886828-NC7SP19P6X
Series: 7SP
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SC-88 (SC-70-6)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - NC7SP19P6X - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
NC7SP19P6X
Logic - Signal Switches, Multiplexers, Decoders NC7SP19P6X
IC DECODER/DEMUX 1 X 1:2 SC88

IC DECODER/DEMUX 1 X 1:2 SC88

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 886828-NC7SP19P6X NC7SP19P6X
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SP19P6X Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74AC157SCX - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BPW - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers
Signal Switches, Multiplexers, Decoders - 74HC151DB,118-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "16-SSOP
View Details
2 suppliers