IC SWITCH SPDTX2 600MOHM 10TDFN Product overview: ISL84762IRZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 600MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84762IRZ-T can be used for catalog matching and distributor lookup.
SPDT, 2 Func, 1 Channel, CMOS, PDSO10
Manufacturer: Intersil
Win Source Part Number: 1048798-ISL84762IRZ-
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
Charge Injection: 95pC
Crosstalk: -95dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 50 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 600 mOhm
Case / Package: 10-TDFN (3x3)
Single Supply Voltage (V+): 1.65 V to 3.6 V
Max Switch Time (Ton,Toff): 20ns, 12ns
Channel Capacitance(CS off, CD off): 115pF
Max Leakage Current (IS off): 2nA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
2 Circuit IC Switch 2:1 600mOhm 10-TDFN (3x3)
2 Circuit IC Switch 2:1 600mOhm 10-TDFN (3x3)
2 Circuit IC Switch 2:1 600mOhm 10-TDFN (3x3)
IC SWITCH DUAL SPDT 10TDFN
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-ISL84762IRZ-T | ISL84762IRZ-T | 1048798-ISL84762IRZ-T | ISL84762IRZ-T-ND | ISL84762IRZ-T | ISL84762IRZ-T |
| Product Name | 600MOHM Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84762IRZ-T | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Ron | 0.0500 ohms | 0.6000 ohms | 0.6000 ohms | 0.0500 ohms | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape & Reel (TR) | SOLCC10 | 10-TDFN (3x3) | 10-VFDFN | 10-VFDFN Exposed Pad | |
| Logic Family | CMOS |