Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 931165-QS3126S1G
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1
IC BUS SWITCH 1 X 1:1 14SOIC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 931165-QS3126S1G | QS3126S1G |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3126S1G | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |