Manufacturer: Texas Instruments
Win Source Part Number: 934585-SN74CB3Q32245
Series: 74CB
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Package: 96-LFBGA
Mounting: Surface Mount
Family Name: SN74CB3
Categories: Integrated Circuits (ICs)
Case / Package: 96-PBGA MICROSTAR (13.6x5.6)
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 934585-SN74CB3Q32245ZKER |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q32245ZKER |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |