Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3345DBQR SN74CB3Q3345DBQR

Description
Manufacturer: Texas Instruments Win Source Part Number: 934586-SN74CB3Q3345D BQR Series: 74CB Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 20-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934586-SN74CB3Q3345D BQR Series: 74CB Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 20-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3345DBQR - 934586-SN74CB3Q3345DBQR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3345DBQR
934586-SN74CB3Q3345DBQR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3345DBQR 934586-SN74CB3Q3345DBQR
Manufacturer: Texas Instruments Win Source Part Number: 934586-SN74CB3Q3345D BQR Series: 74CB Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 20-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 934586-SN74CB3Q3345DBQR
Series: 74CB
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Package: 20-SSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 934586-SN74CB3Q3345DBQR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3345DBQR
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HCT4053PW,112 - Rochester Electronics
Specs
Standards and Certifications RoHS
Logic Family CMOS
Package Type SSOP; SOP; TSSOP; TSSOP16
View Details
5 suppliers
SN74CBT16390 16-Bit To 32-Bit FET Multiplexer/Demultiplexer Bus Switch - 74CBT16390DGGRE4 - Texas Instruments
Specs
Configuration 16 x SPDT (16 x 1:2)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
Multiplexer & Demultiplexer ICs - 1777175 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Number of Pins 14
View Details