1 Circuit IC Switch 16:1 300Ohm 28-SOIC
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | ADG506AKR-REELTR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 16x1 |
| Supply Voltage (VS) | 10.8 to 16.5 volts |
| Ron | 300 ohms |
| tON | 300 ns |