1 Circuit IC Switch 16:1 80Ohm 28-SSOP
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | ADG426BRSZ-REELTR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 16x1 |
| Supply Voltage (VS) | 12 to 15 volts |
| Ron | 80 ohms |
| tON | 160 ns |