Littelfuse, Inc. 600V Power MOSFETs with Co-Pack FRED Diode MXB12R600DPHFC

Description
Package: Isolation Voltage: 2500 V~ Industry convenient Outline RoHS compliant Epoxy meets UL 94V-0 Soldering Pins for PCB Mounting Backside: DCB Ceramic Reduced Weight Advanced Power Cycling Low Drain to Tab Capacitance (< 40 pF) MOSFET Low RDS(ON) and QG Fast Switching Robust Design Avalanche Rated HiPerDynFRED High Performance Dynamic Fast Recovery Diode Consisting of series connected diodes Enhanced dynamic behavior for high frequency operation
Datasheet
Description
Package: Isolation Voltage: 2500 V~ Industry convenient Outline RoHS compliant Epoxy meets UL 94V-0 Soldering Pins for PCB Mounting Backside: DCB Ceramic Reduced Weight Advanced Power Cycling Low Drain to Tab Capacitance (< 40 pF) MOSFET Low RDS(ON) and QG Fast Switching Robust Design Avalanche Rated HiPerDynFRED High Performance Dynamic Fast Recovery Diode Consisting of series connected diodes Enhanced dynamic behavior for high frequency operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V Power MOSFETs with Co-Pack FRED Diode - MXB12R600DPHFC - Littelfuse, Inc.
Rosemont, IL, United States
600V Power MOSFETs with Co-Pack FRED Diode
MXB12R600DPHFC
600V Power MOSFETs with Co-Pack FRED Diode MXB12R600DPHFC
Package: Isolation Voltage: 2500 V~ Industry convenient Outline RoHS compliant Epoxy meets UL 94V-0 Soldering Pins for PCB Mounting Backside: DCB Ceramic Reduced Weight Advanced Power Cycling Low Drain to Tab Capacitance (< 40 pF) MOSFET Low RDS(ON) and QG Fast Switching Robust Design Avalanche Rated HiPerDynFRED High Performance Dynamic Fast Recovery Diode Consisting of series connected diodes Enhanced dynamic behavior for high frequency operation

Package: Isolation Voltage: 2500 V~ Industry convenient Outline RoHS compliant Epoxy meets UL 94V-0 Soldering Pins for PCB Mounting Backside: DCB Ceramic Reduced Weight Advanced Power Cycling Low Drain to Tab Capacitance (< 40 pF) MOSFET Low RDS(ON) and QG Fast Switching Robust Design Avalanche Rated HiPerDynFRED High Performance Dynamic Fast Recovery Diode Consisting of series connected diodes Enhanced dynamic behavior for high frequency operation

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Transistors
Product Number MXB12R600DPHFC
Product Name 600V Power MOSFETs with Co-Pack FRED Diode
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
45 V, 500 mA PNP general-purpose transistors - BC807K-40VL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers
DC - 6 GHz, 10 Watt, 28 V GaN RF Power Transistor - T2G6000528-Q3 - Qorvo
Specs
Transistor Technology / Material DC - 6 GHz, 10 Watt, 28 V GaN RF Power Transistor
Package Type NI-200
Transistor Grade / Operating Range Military
View Details
4 suppliers