DigiKey Datasheets for Temperature Probes

Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more

Page: 1 10 20 30 31 32 33 34 35 36 37
Product Name Notes
"BRASS FITTING 1/8""BSPT X 1.5MM"
"BRASS FITTING 1/8""BSPT X 3MM"
"M12 RTD 1/2"" BSPP 3X150MM"
"M12 RTD 1/2"" BSPP 3X200MM"
"M12 RTD 1/2"" BSPP 3X250MM"
"M12 RTD 1/2"" BSPP 6X150MM"
"M12 RTD 1/2"" BSPP 6X200MM"
"M12 RTD 1/2"" NPT 3X100MM"
"M12 RTD 1/2"" NPT 3X150MM"
"M12 RTD 1/2"" NPT 3X200MM"
"M12 RTD 1/2"" NPT 3X250MM"
"M12 RTD 1/2"" NPT 6X100MM"
"M12 RTD 1/4"" BSPP 3X100MM"
"M12 RTD 1/4"" BSPP 3X200MM"
"M12 RTD 1/4"" BSPP 3X250MM"
"M12 RTD 1/4"" BSPP 6X100MM"
"M12 RTD 1/4"" BSPP 6X150MM"
"M12 RTD 1/4"" BSPP 6X200MM"
"M12 RTD 1/4"" BSPP 6X250MM"
"M12 RTD 1/4"" NPT 3X100MM"
"M12 RTD 1/4"" NPT 3X150MM"
"M12 RTD 1/4"" NPT 3X250MM"
"M12 RTD 1/4"" NPT 6X100MM"
"M12 RTD 1/4"" NPT 6X250MM"
"SS FITTING 1/2"" BSP X 6MM"
"SS FITTING 1/2"" BSPT X 6MM"
"SS FITTING 1/4"" BSP X 3MM"
"SS FITTING 1/4"" BSP X 6MM"
"SS FITTING 1/4"" BSPT X 6MM"
"SS FITTING 1/8"" BSP X 1.5MM"
"SS FITTING 1/8"" BSPT X 3MM"
1M-K-ANSI-HERMETICAL LY SEALED TH
1M-K-IEC-HERMETICALL Y SEALED THE
2M-K-ANSI-HERMETICAL LY SEALED TH
2M-K-IEC-HERMETICALL Y SEALED THE
5M-T-ANSI-HERMETICAL LY SEALED TH
AIR TEMPERATURE PROBE T IEC 30X1
AIR TEMPERATURE PROBE T IEC 4X11
ANSI EXPOSED JUNCTION K 1M PLUG
ANSI EXPOSED JUNCTION K 2M PLUG
ANSI EXPOSED JUNCTION T 10M TAIL
ANSI EXPOSED JUNCTION T 2M PLUG
ANSI G/FIBRE 1/0.3MM K PLUG 0.3M
ANSI G/FIBRE 1/0.711MM PLUG K 10
ANSI G/FIBRE 1/0.711MM PLUG K 20
ANSI K HANDLE PROBE, 1.5MM X 100
ANSI K HERMETICALLY SEALED 5M PL
ANSI K HERMETICALLY SEALED 5M TA
ANSI K, 1.9KG MAGNET, 1M CABLE
ANSI K, 1.9KG MAGNET, 2M CABLE
ANSI K, 11.8KG MAGNET, 1.5M CABL
ANSI K, 11.8KG MAGNET, 3M CABLE
ANSI K, 1MM X 150MM MINIATURE PL
ANSI K, 4.5KG MAGNET, 1M CABLE
ANSI K, 4.5KG MAGNET, 2M CABLE
ANSI MI TYPE K 0.5X250MM
ANSI MI TYPE K 1.5X500MM TAILS
ANSI MI TYPE K 1X150MM 1M
ANSI MI TYPE K 1X250MM 1M
ANSI MI TYPE K 3X3000MM
ANSI PFA 1/0.2MM K 10M
ANSI PFA 1/0.2MM K 5M
ANSI PFA 1/0.2MM K PLUG 0.3M
ANSI PFA 1/0.3MM K 5M
ANSI PFA 1/0.3MM K PLUG 0.3M
ANSI PFA 1/0.3MM PLUG T 10M
ANSI PFA 1/0.3MM T PLUG 0.3M
ANSI PFA K 1/0.3MM 1M TAILS
ANSI PFA K 7/0.2MM 5M MP
ANSI T PFA 1/0.3MM 1M, PLUG
ANSI THERMOCOUPLE, K, 0.5X500MM
CERAMIC PT100 INSERTS 450MM X 4
CERAMIC SHEATHED PT100 INSERTS
EXPOSED THERMOCOUPLE-K-10M-A NSI
EXPOSED THERMOCOUPLE-K-1M-AN SI
EXPOSED THERMOCOUPLE-K-1M-IE C
EXPOSED THERMOCOUPLE-K-2M-IE C
EXPOSED THERMOCOUPLE-K-3M-IE C
EXPOSED THERMOCOUPLE-K-5M-AN SI
EXPOSED THERMOCOUPLE-K-5M-IE C
EXPOSED THERMOCOUPLE-T-1M-IE C
FLAT TEMPERATURE PROBE K IEC
FLAT TEMPERATURE PROBE T IEC
HANDLE PROBE-K-3X300MM-ANSI
HERMETICALLY SEALED RTD, 1M
HERMETICALLY SEALED RTD, 2M
IEC 1/0.508MM K 5M
IEC 3.5MM K WASHER 2M
IEC 3KG PULL MAGNET 1M STD PLUG
IEC 4MM J WASHER 2M + TAILS
IEC 4MM K WASHER 2M
IEC 5MM J WASHER 2M
IEC 5MM K WASHER 2M
IEC 6MM K WASHER 2M + SP
IEC 8MM K WASHER 2M
IEC BAYONET 3M STD PLUG
IEC BOLT SENSOR M8 X 25MM TYPE K
IEC BRAKE SENSOR 3.2MM TYPE K
IEC G/FIBRE 1/0.508MM PLUG K 2M
IEC G/FIBRE 1/0.508MM PLUG K 5M
IEC GLASSFIBRE 1/0.3MM PLUG J 5M
IEC GLASSFIBRE 1/0.3MM PLUG K 10
IEC GLASSFIBRE 1/0.3MM PLUG K 1M
IEC J BRAKE PAD SENSOR 3.2MM
IEC J CROC CLIP T/COUPLE 1M
IEC J CROC CLIP T/COUPLE 3M
IEC J HERMETICALLY SEALED 1M PLU
IEC J HERMETICALLY SEALED 1M TAI
IEC J HERMETICALLY SEALED 2M PLU
IEC J HERMETICALLY SEALED 2M TAI
IEC J HERMETICALLY SEALED 5M PLU
IEC J HERMETICALLY SEALED 5M TAI
IEC J PFA 1/0.2MM 1M, TAILS
IEC J, 2M GLASSFIBRE, SS OVER-BR
IEC J, 4MM X 25MM, STAINLESS TUB
IEC J, 4MM X 40MM, STAINLESS TUB
IEC K 1.5X 500MM STANDARD PLUG
IEC K BOLT, M8X1MM, GLASSFIBRE
IEC K BUTTON MAGNET T/COUPLE 2M
IEC K CROC CLIP T/COUPLE 1M
IEC K HANDLE PROBE, 1.5MM X 100M
IEC K HANDLE PROBE, 3MM X 300MM
IEC K HERMETICALLY SEALED 5M PLU
IEC K HERMETICALLY SEALED 5M TAI
IEC K LEAF 2M MINI PLUG
IEC K LEAF, 2M, STANDARD PLUG
IEC K PFA 1/0.2MM 1M, TAILS
IEC K PFA 7/0.2MM 5M, PLUG
IEC K PROBE, AIR, 4MM X 110MM TI
IEC K PROBE, COPPER DISC, 4.7MM
IEC K PROBE, MOVING AIR, FUNNELL
IEC K PROBE, PENETRATION, 3.3MM
IEC K PROBE, RIGHT ANGLED DISC,
IEC K PROBE, RIGHT ANGLED, CERAM
IEC K PROBE, SURFACE, 15MM X 170
IEC K PROBE, SURFACE, CERAMIC, 1
IEC K PTFE 1/0.2MM 1M, TAILS
IEC K PTFE 1/0.2MM 2M,TAILS
IEC K T/COUPLE 2M + SP
IEC K, 3KG MAGNET, 2M CABLE
IEC K, 4MM X 25MM, STAINLESS TUB
IEC LEAD K STANDARD PLUG/SOCKET
IEC LEAD T MINI PLUG/SOCKET 10M
IEC MAGNETIC STRIP 2M PLUG
IEC MI TYPE J 1.5X150MM 1M
IEC MI TYPE J 3X150MM 1M
IEC MI TYPE J 3X250MM 1M
IEC MI TYPE J 6X150MM 1M
IEC MI TYPE K 0.5 X 150MM PLUG
IEC MI TYPE K 0.5 X 250MM PLUG
IEC MI TYPE K 1 X 150MM 100MM
IEC MI TYPE K 1 X 150MM PLUG
IEC MI TYPE K 1 X 250MM PLUG
IEC MI TYPE K 1 X 500MM 100MM
IEC MI TYPE K 1.5 X 1000MM 100MM
IEC MI TYPE K 1.5 X 1000MM PLUG
IEC MI TYPE K 1.5X1000MM 1M
IEC MI TYPE K 1.5X1500MM 1M
IEC MI TYPE K 1.5X2000MM 1M
IEC MI TYPE K 1.5X250MM 1M
IEC MI TYPE K 1.5X250MM
IEC MI TYPE K 1X1000MM 1M
IEC MI TYPE K 1X1500MM 1M
IEC MI TYPE K 1X250MM 1M
IEC MI TYPE K 3 X 1000MM PLUG
IEC MI TYPE K 3 X 1000MM-100MM
IEC MI TYPE K 3 X 150MM STD PLUG
IEC MI TYPE K 3 X 150MM-100MM
IEC MI TYPE K 3 X 250MM PLUG
IEC MI TYPE K 3 X 500MM PLUG
IEC MI TYPE K 3 X 500MM-100MM
IEC MI TYPE K 3X500MM 1M
IEC MI TYPE K 6 X 100MM KNS
IEC MI TYPE K 6 X 150MM KNS
IEC MI TYPE K 6 X 150MM STD PLUG
IEC MI TYPE K 6 X 2000MM-100MM
IEC MI TYPE K 6 X 200MM KNS
IEC MI TYPE K 6 X 300MM KNS
IEC MI TYPE K 6X1000MM
IEC MI TYPE K 6X250MM
IEC MI TYPE T 1 X 150MM-100MM
IEC MI TYPE T 3 X 150MM-100MM
IEC PFA 0.076MM K 0.5M
IEC PFA 0.076MM K 1M
IEC PFA 0.076MM K TAILS 0.3M
IEC PFA 1/0.2MM J 10M
IEC PFA 1/0.2MM K 2M
IEC PFA 1/0.2MM PLUG K 5M
IEC PFA 1/0.315MM PLUG K 1M
IEC PFA 1/0.315MM PLUG T 5M
IEC PFA 1/0.3MM PLUG J 2M
IEC PFA 1/0.3MM PLUG K 1M
IEC PFA 1/0.3MM PLUG K 3M
IEC PFA 1/0.3MM PLUG K 5M
IEC PFA 1/0.5MM PLUG K 3M
IEC PFA 1/0.5MM PLUG K 5M
IEC PFA 7/0.2MM PLUG T 5M
IEC PFA J 1/0.5MM 1M TAILS
IEC PFA/SSOB/PFA K PLUG/SOCKET 2
IEC PTFE 1/0.2MM K PLUG 0.3M
IEC PTFE 1/0.2MM T PLUG 0.3M
IEC PTFE 1/0.376MM PLUG K 5M
IEC PTFE J 1/0.2MM 1M TAILS
IEC T HERMETICALLY SEALED 1M PLU
IEC T HERMETICALLY SEALED 1M TAI
IEC T HERMETICALLY SEALED 2M PLU
IEC T HERMETICALLY SEALED 2M TAI
IEC T PFA 1/0.2MM 1M, TAILS
IEC T PFA 1/0.315MM 10M, PLUG
IEC T PFA 7/0.2MM 10M, PLUG
IEC THERMOCOUPLE K 0.5X250MM PLU
IEC THERMOCOUPLE K 1.5X150MM TAI
IEC THERMOCOUPLE K 1.5X500MM TAI
IEC THERMOCOUPLE K 1X1000MM PLUG
IEC THERMOCOUPLE K 1X2000MM TAIL
IEC THERMOCOUPLE K 3X2000MM TAIL
IEC THERMOCOUPLE K 3X250MM PLUG
IEC THERMOCOUPLE K 3X250MM TAILS
IEC THERMOCOUPLE K 6X150MM TAILS
IEC THERMOCOUPLE, K, 1.0X500MM
IEC THERMOCOUPLE, K, 1.5X150MM
IEC THERMOCOUPLE, K, 1.5X250MM
IEC THERMOCOUPLE, K, 1.5X500MM
IEC TYPE J 3.18X25MM THERMOCOUPL
IEC TYPE J 3.18X40MM THERMOCOUPL
IEC TYPE K 3.18X13MM THERMOCOUPL
IEC TYPE K 3.18X25MM THERMOCOUPL
IEC TYPE K 3.18X40MM THERMOCOUPL
IEC TYPE K 4.76X75MM THERMOCOUPL
JIS K NOZZLE T/COUPLE 2M + MP
JIS K NOZZLE T/COUPLE 5M + MP
JIS PFA 1/0.2MM 10M MP
JIS PFA 1/0.2MM 10M TAILS
JIS PFA 1/0.2MM 1M TAILS
JIS PFA 1/0.2MM 2M MP
JIS PFA 1/0.2MM 2M TAILS
JIS PFA 1/0.2MM 3M MP
JIS PFA 1/0.2MM 5M MP
JIS PFA 1/0.2MM 5M TAILS
JIS PFA 1/0.3MM 10M MP
JIS PFA 1/0.3MM 1M MP
JIS PFA 1/0.3MM 1M TAILS
JIS PFA 1/0.3MM 2M MP
JIS PFA 1/0.3MM 2M TAILS
JIS PFA 1/0.3MM 3M MP
JIS PFA 1/0.3MM 5M MP
JIS PFA 1/0.3MM 5M TAILS
JIS PFA 7/0.2MM 10M MP
JIS PFA 7/0.2MM 10M TAILS
JIS PFA 7/0.2MM 1M TAILS
JIS PFA 7/0.2MM 2M MP
JIS PFA 7/0.2MM 3M MP
JIS PFA 7/0.2MM 5M MP
JIS PFA 7/0.2MM 5M TAILS
JIS PFA K 1/0.3MM 10M TAILS
JIS PFA K 7/0.2MM 1M MP
JIS PFA K 7/0.2MM 2M TAILS
JIS THERMOCOUPLE LEAD K 10M MINI
JIS THERMOCOUPLE LEAD K 10M STD
JIS THERMOCOUPLE LEAD K 1M MINI
JIS THERMOCOUPLE LEAD K 1M STD P
JIS THERMOCOUPLE LEAD K 2M MINI
JIS THERMOCOUPLE LEAD K 2M STD P
JIS THERMOCOUPLE LEAD K 3M MINI
JIS THERMOCOUPLE LEAD K 3M STD P
JIS THERMOCOUPLE LEAD K 5M MINI
JIS THERMOCOUPLE LEAD K 5M STD P
JIS THERMOCOUPLE, K,1 X 1000MM T
JIS THERMOCOUPLE, K,1 X 150MM MI
JIS THERMOCOUPLE, K,1 X 150MM TA
JIS THERMOCOUPLE, K,1 X 250MM MI
JIS THERMOCOUPLE, K,1 X 250MM TA
JIS THERMOCOUPLE, K,1 X 500MM MI
JIS THERMOCOUPLE, K,1 X 500MM TA
JIS THERMOCOUPLE, K,1.5 X 1000MM
JIS THERMOCOUPLE, K,1.5 X 150MM
JIS THERMOCOUPLE, K,1.5 X 250MM
JIS THERMOCOUPLE, K,1.5 X 500MM
JIS THERMOCOUPLE, K,3 X 1000MM T
JIS THERMOCOUPLE, K,3 X 150MM MI
JIS THERMOCOUPLE, K,3 X 150MM ST
JIS THERMOCOUPLE, K,3 X 150MM TA
JIS THERMOCOUPLE, K,3 X 250MM MI
JIS THERMOCOUPLE, K,3 X 250MM ST
JIS THERMOCOUPLE, K,3 X 250MM TA
JIS THERMOCOUPLE, K,3 X 500MM MI
JIS THERMOCOUPLE, K,3 X 500MM ST
JIS THERMOCOUPLE, K,3 X 500MM TA
JIS THERMOCOUPLE, K,6 X 150MM TA
JIS THERMOCOUPLE, K,6 X 250MM TA
JIS THERMOCOUPLE, K,6 X 500MM TA
K CABLE TIDY ANSI EXPOSED JUNCTI
K CABLE TIDY IEC EXPOSED JUNCTIO
K PFA 5M, MINI PLUG & SOCKET
K PVC 10M, MINI PLUG & SOCKET
M12 RTD PLAIN BARREL 3X100MM
M12 RTD PLAIN BARREL 3X200MM
M12 RTD PLAIN BARREL 3X250MM
M12 RTD PLAIN BARREL 6X100MM
M12 RTD PLAIN BARREL 6X150MM
M12 RTD PLAIN BARREL 6X200MM
M12 RTD PLAIN BARREL 6X250MM
MELT BOLT TYPE J 76MM STD PLUG
MI PT100 SENSOR CLASS B 3X150MM
PENETRATION PROBE K ANSI 1.6X60
PENETRATION PROBE K ANSI 3.3X120
PENETRATION PROBE K ANSI 3.3X300
PENETRATION PROBE K ANSI 6X120MM
PENETRATION PROBE K IEC 1.6X60MM
PENETRATION PROBE K IEC 120MM
PENETRATION PROBE K IEC 3.3X120
PENETRATION PROBE T ANSI 1.6X60M
PENETRATION PROBE T ANSI 3.3X120
PENETRATION PROBE T ANSI 3.3X300
PENETRATION PROBE T ANSI 6X120MM
PENETRATION PROBE T ANSI 6X300MM
PENETRATION PROBE T IEC 120MM
PENETRATION PROBE T IEC 3.3X120
PENETRATION PROBE T IEC 3.3X300
PFA ANSI K, 1/0.3MM, 2M BARE TAI
PFA ANSI K, 7/0.2MM, 2M BARE TAI
PFA ANSI T, 1/0.3MM, 2M BARE TAI
PFA ANSI T, 1/0.3MM, 5M BARE TAI
PFA ANSI T, 1/0.3MM, 5M MINI PLU
PFA IEC K, 0.076MM, 2M FINE GAUG
PFA IEC K, 1/0.3MM, 2M FLAT PAIR
PFA IEC K, 1/0.3MM, 3M FLAT PAIR
PFA IEC K, 1/0.5MM, 2M FLAT PAIR
PT100 1/10 DIN 6X250MM 1M
PT100 4 WIRE CLASS B 3X250MM 1M
PT100 4 WIRE CLASS B 3X25MM 2M
PT100 4 WIRE CLASS B 4X100MM 2M
PT100 4 WIRE CLASS B 4X150MM 2M
PT100 4 WIRE CLASS B 6X100MM 2M
PT100 4 WIRE CLASS B 6X125MM 2M
PT100 4 WIRE CLASS B 6X150MM 1M
PT100 4 WIRE CLASS B 6X200MM 2M
PT100 4 WIRE CLASS B 6X250MM 1M
PT100 4 WIRE CLASS B 6X300MM 2M
PT100 4 WIRE CLASS B 6X500MM KNE
PT100 4 WIRE CLASS B 6X75MM 2M
PT100 6X150MM KNE 0 TO 100C
PT100 6X150MM KNE 0 TO 200C
PT100 AIR INDOOR SENSOR
PT100 CLASS B 2.8X15MM-300MM
PT100 CLASS B 4 WIRE 4X25MM 1M
PT100 CLASS B 4 WIRE 4X65MM 1M
PT100 CLASS B 4 WIRE 4X90MM 1M
PT100 CLASS B 6X200MM DIN B HEAD
PT100 CLASS B 6X300MM DIN B HEAD
PT100 CLASS B SENSOR 3X100MM
PT100 CLASS B SENSOR 4X40MM
PT100 DULPEX-CLASS A 6X100MM KNE
PT100 DULPEX-CLASS A 6X150MM KNE
PT100 DULPEX-CLASS A 6X200MM KNE
PT100 DULPEX-CLASS A 6X250MM KNE
PT100 FLAT TIP CLASS B 4X150MM 1
PT100 HEAVY DUTY PROBE 6X100MM
PT100 HIRSCHMANN 3 WIRE 6X100MM
PT100 HIRSCHMANN 3 WIRE 6X50MM 1
PT100 INDUSTRIAL SENSOR 3X50MM
PT100 INDUSTRIAL SENSOR 4.5X50MM
PT100 INDUSTRIAL SENSOR 4X50MM
PT100 OUTDOOR/COLD BOX - DUAL
PT100 OUTDOOR/COLD BOX - SINGLE
PT100 PATCH SENSOR 4 WIRE 3M
PT100 PATCH SENSOR 4 WIRE 5M
PT100 PROBE PFA LEAD - 3 X 150MM
PT100 PROBE PFA LEAD - 6 X 150MM
PT100 PROBE PFA LEAD 3 X 100MM
PT100 TERMINAL HEAD 6X400MM
PT100 TERMINAL HEAD 6X600MM
PT100, CLASS A, 1M THIN FILM
PT100, CLASS A, 300MM THIN FILM
PT100, CLASS A, 500MM THIN FILM
PT100, CLASS B, 1M STAINLESS STE
PT100, CLASS B, 3MM X 25MM TEFLO
PT100, CLASS B, 4-20MA, OUTDOOR
PT100, CLASS B, 5M ADHESIVE PATC
PT100, CLASS B, 6MM X 150MM
PT100, CLASS B, 6MM X 200MM
PT100, CLASS B, 6MM X 250MM
PT100, CLASS B, KNS, 6MM X 100MM
PT1000 CLASS B 2 WIRE 4X125MM 1M
PT1000 CLASS B 2 WIRE 4X75MM 1M
PT1000 CLASS B 4X150MM 1M
PT1000 CLASS B SENSOR 4X125MM
PT1000 CLASS B SENSOR 4X40MM
PT1000, CLASS B, 1M ADHESIVE PAT
PTFE IEC T, 1M TWISTED, MINI PLU
PTFE IEC T, 2M TWISTED, MINI PLU
SENSOR RTD CLASS B 3X50MM
SENSOR RTD CLASS B 4X25MM
SENSOR RTD CLASS B 6X50MM
SENSOR RTD PATCH 2M
SENSOR TEMP -50-250C LEAD WIRE
SENSOR TEMP -50~250C LEAD WIRE
T PVC 5M, MINI PLUG & SOCKET
TEMPERATURE PROBE K ANSI 3X100MM
TEMPERATURE PROBE K IEC 1.5X300
TEMPERATURE PROBE K IEC 6X120MM
TEMPERATURE PROBE T ANSI 1.5X100
TEMPERATURE PROBE T ANSI 1.5X300
TEMPERATURE PROBE T ANSI 3X100MM
TEMPERATURE PROBE T ANSI 3X300MM
TEMPERATURE PROBE T IEC 1.5X100M
TEMPERATURE PROBE T IEC 1.5X300M
TEMPERATURE PROBE T IEC 3X100MM
TEMPERATURE PROBE T IEC 3X300MM
TEMPERATURE PROBE T IEC 6X120MM
THERMOCOUPLE DISC SENSOR-K-2M-AN
THERMOCOUPLE DISC SENSOR-K-2M-IE
THERMOCOUPLE LEAD-J-10M-PLUG/SOC
THERMOCOUPLE LEAD-J-2M-PLUG/SOCK
THERMOCOUPLE LEAD-J-5M-PLUG/SOCK
THERMOCOUPLE LEAD-K-10M-PLUG/SOC
THERMOCOUPLE LEAD-K-15M-PLUG/SOC
THERMOCOUPLE LEAD-K-1M-PLUG/PLUG
THERMOCOUPLE LEAD-K-1M-SOCKET/SO
THERMOCOUPLE LEAD-K-2M-PLUG/PLUG
THERMOCOUPLE LEAD-K-2M-PLUG/SOCK
THERMOCOUPLE LEAD-K-2M-SOCKET/SO
THERMOCOUPLE LEAD-K-5M-PLUG/SOCK
THERMOCOUPLE LEAD-N-10M-PLUG/SOC
THERMOCOUPLE LEAD-N-2M-PLUG/SOCK
THERMOCOUPLE LEAD-N-5M-PLUG/SOCK
THERMOCOUPLE LEAD-T-10M-PLUG/SOC
THERMOCOUPLE LEAD-T-2M-PLUG/SOCK
THERMOCOUPLE LEAD-T-5M-PLUG/SOCK
THERMOCOUPLE MAGNET SENSOR-K-1M-
THERMOCOUPLE PATCH SENSOR-K-1M-I
THERMOCOUPLE SENSOR-K-4.5X150MM-
THERMOCOUPLE SENSOR-K-4.5X40MM-I
THERMOCOUPLE-K-1.5X1 50MM-ANSI
THERMOCOUPLE-K-1.5X1 50MM-IEC
THERMOCOUPLE-K-1X100 0MM-IEC
THERMOCOUPLE-K-1X150 MM-IEC
THERMOCOUPLE-K-3X150 MM-IEC
THERMOPOCKET 150MM STEM (6MM)
THERMOPOCKET 350MM STEM (6MM)
THERMOPOCKET 550MM STEM (6MM)
THIN FILM - PT100 CLASS B 1000MM
THIN FILM - PT100 CLASS B 500MM
THIN FILM - PT1000 CLASS B 300MM
THIN FILM -PT100 CLASS B 300MM

<< Prev Next >>