INSULATED THERMOCOUPLE, HIGH TEM
THERMOCOUPLE, K TYPE, 10FT, 980 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:980°C; Sensor Body Material:-; Lead Length - Imperial:120"; Lead Length - Metric:3m; Probe Length - Imperial:- RoHS Compliant: Yes
THERMOCOUPLE, K TYPE, 10FT, 980 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:980°C; Sensor Body Material:-; Lead Length:10ft; Product Range:XCIB Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Temperature Probes | Thermocouple Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-XCIB-K-1-3-10-ND | 30AC8580 | 29AK8948 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple, K Type, 10Ft, 980 Deg C; Thermocouple Type Omega | Thermocouple, K Type, 10Ft, 980 Deg C; Thermocouple Type Omega |
| Sensor Termination Type | Bare or Insulated Lead Wires |