OMEGA Engineering, Inc. Thermocouples, Temperature Probes WTK-8-24

Description
THERMOCOUPLE ASSEMBLIES, BOLT-ON
Request a Quote Datasheet
Description
THERMOCOUPLE ASSEMBLIES, BOLT-ON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-WTK-8-24-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-WTK-8-24-ND
Thermocouples, Temperature Probes 5880-WTK-8-24-ND
THERMOCOUPLE ASSEMBLIES, BOLT-ON

THERMOCOUPLE ASSEMBLIES, BOLT-ON

Buy Now Datasheet
Thermocouple, K Type, 600Mm, 480 Deg C; Thermocouple Type Omega - 30AC8569 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, K Type, 600Mm, 480 Deg C; Thermocouple Type Omega
30AC8569
Thermocouple, K Type, 600Mm, 480 Deg C; Thermocouple Type Omega 30AC8569
THERMOCOUPLE, K TYPE, 600MM, 480 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:480°C; Sensor Body Material:-; Lead Length - Imperial:24"; Lead Length - Metric:600mm; Probe Length - Imperial:- RoHS Compliant: Yes

THERMOCOUPLE, K TYPE, 600MM, 480 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:480°C; Sensor Body Material:-; Lead Length - Imperial:24"; Lead Length - Metric:600mm; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes
Product Number 5880-WTK-8-24-ND 30AC8569
Product Name Thermocouples, Temperature Probes Thermocouple, K Type, 600Mm, 480 Deg C; Thermocouple Type Omega
Sensor Termination Type Bare or Insulated Lead Wires
Unlock Full Specs
to access all available technical data

Similar Products

MgO Insulated Thermocouple, Sheath Term -  - Pyromation
Specs
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature)
Element Configuration Single Element
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Frame 5 Series EGT Sensor -  - Conax Technologies
Specs
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type K
Probe Configuration Straight Probe
View Details