OMEGA Engineering, Inc. Thermocouples, Temperature Probes XCIB-K-1-2-3

Description
INSULATED THERMOCOUPLE, HIGH TEM
Request a Quote Datasheet
Description
INSULATED THERMOCOUPLE, HIGH TEM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-XCIB-K-1-2-3-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-XCIB-K-1-2-3-ND
Thermocouples, Temperature Probes 5880-XCIB-K-1-2-3-ND
INSULATED THERMOCOUPLE, HIGH TEM

INSULATED THERMOCOUPLE, HIGH TEM

Buy Now Datasheet
Thermocouple, K Type, 3Ft, 980 Deg C; Thermocouple Type Omega - 30AC8579 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, K Type, 3Ft, 980 Deg C; Thermocouple Type Omega
30AC8579
Thermocouple, K Type, 3Ft, 980 Deg C; Thermocouple Type Omega 30AC8579
THERMOCOUPLE, K TYPE, 3FT, 980 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:980°C; Sensor Body Material:-; Lead Length - Imperial:36"; Lead Length - Metric:900mm; Probe Length - Imperial:- RoHS Compliant: Yes

THERMOCOUPLE, K TYPE, 3FT, 980 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:980°C; Sensor Body Material:-; Lead Length - Imperial:36"; Lead Length - Metric:900mm; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes
Product Number 5880-XCIB-K-1-2-3-ND 30AC8579
Product Name Thermocouples, Temperature Probes Thermocouple, K Type, 3Ft, 980 Deg C; Thermocouple Type Omega
Sensed Temperature ? to 1796 F (? to 980 C)
Unlock Full Specs
to access all available technical data