OMEGA Engineering, Inc. Thermocouples, Temperature Probes WTK-HD-72-S

Description
HEAVY DUTY THERMOCOUPLE WITH SS
Request a Quote Datasheet
Description
HEAVY DUTY THERMOCOUPLE WITH SS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-WTK-HD-72-S-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-WTK-HD-72-S-ND
Thermocouples, Temperature Probes 5880-WTK-HD-72-S-ND
HEAVY DUTY THERMOCOUPLE WITH SS

HEAVY DUTY THERMOCOUPLE WITH SS

Buy Now Datasheet
Thermocouple, K Type, 6Ft; Thermocouple Type Omega - 71AC1710 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, K Type, 6Ft; Thermocouple Type Omega
71AC1710
Thermocouple, K Type, 6Ft; Thermocouple Type Omega 71AC1710
THERMOCOUPLE, K TYPE, 6FT; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:480°C; Sensor Body Material:-; Lead Length - Imperial:72"; Lead Length - Metric:1.8m; Probe Length - Imperial:-; Lead Length:6ft RoHS Compliant: Yes

THERMOCOUPLE, K TYPE, 6FT; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:480°C; Sensor Body Material:-; Lead Length - Imperial:72"; Lead Length - Metric:1.8m; Probe Length - Imperial:-; Lead Length:6ft RoHS Compliant: Yes

Supplier's Site Datasheet
Thermocouple, Type K, 1.8M, 480Deg C Rohs Compliant Omega - 69AJ1195 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type K, 1.8M, 480Deg C Rohs Compliant Omega
69AJ1195
Thermocouple, Type K, 1.8M, 480Deg C Rohs Compliant Omega 69AJ1195
THERMOCOUPLE, TYPE K, 1.8M, 480DEG C ROHS COMPLIANT: YES

THERMOCOUPLE, TYPE K, 1.8M, 480DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-WTK-HD-72-S-ND 71AC1710 69AJ1195
Product Name Thermocouples, Temperature Probes Thermocouple, K Type, 6Ft; Thermocouple Type Omega Thermocouple, Type K, 1.8M, 480Deg C Rohs Compliant Omega
Sensor Termination Type Bare or Insulated Lead Wires
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensor - SensyTemp TSP300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature 2012 F (1100 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Base, Noble and Refractory Metal Type E; J; K; N; S; Other; L
View Details
Industrial - Themocouple - United Electric Controls Company
United Electric Controls Company
Specs
Sensed Temperature ? to 2282 F (? to 1250 C)
Sensor Termination Type Terminal Block (optional feature); Plug or Quick Connect (optional feature)
View Details
8 channels with FEP-insulated thermocouple cable and miniature plug / miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.2717 inch (6.9 mm)
View Details
FEP-Coated Thermocouple Assemblies - Special Purpose -  - Pyromation
Specs
Sensed Temperature 74 to 260 F (23.33 to 127 C)
Base, Noble and Refractory Metal Type J (optional feature); K (optional feature); T (optional feature)
Element Configuration Single Element
View Details