INSULATED THERMOCOUPLE, HIGH TEM
THERMOCOUPLE, K TYPE, 3FT, 980 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:980°C; Sensor Body Material:-; Lead Length - Imperial:36"; Lead Length - Metric:900mm; Probe Length - Imperial:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-XCIB-K-1-6-3-ND | 30AC8582 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple, K Type, 3Ft, 980 Deg C; Thermocouple Type Omega |
| Sensed Temperature | ? to 1796 F (? to 980 C) |