Rochester Electronics Datasheets for FLASH Memory Chips
FLASH memory chips offer extremely fast access times, low power consumption, and relative immunity to severe shock or vibration. They do not need a constant power supply to retain their data.
FLASH Memory Chips: Learn more
| Product Name | Notes |
|---|---|
| (32-MB), 3.0 V FL-L Flash Memory | |
| 1.8 V FS-S CMOS Flash | |
| 256-Mbit, 3.0V CMOS Flash Memory | |
| Flash, 128MX8, PBGA24 | |
| Flash, 128MX8, PDSO16 | |
| Flash, 256MX8, PBGA24 | |
| Flash, 32MX8, PBGA24 | |
| Flash, 32MX8, PDCC8 | |
| Flash, 32MX8, PDSO16 | |
| Flash, 32MX8, PDSO8 | |
| Flash, 64MX8, PBGA24 | |
| Flash, 64MX8, PDSO16 | |
| Flash, 64MX8 | |
| Flash, 8MX8, PBGA24 | |
| Flash, 8MX8, PDSO8 | |
| S25FL256L - (32-MB), 3.0 V FL-L Flash Memory | |
| S25FL256S - 256-Mbit, 3.0V CMOS Flash Memory | |
| S25FL512S - 512 Mb (64 MB) FL-S Flash SPI Multi-I/O, 3.0 V | |
| S25FL512S - 512-Mbit, 3.0V CMOS Flash Memory | |
| S25FS064S - 1.8 V FS-S CMOS Flash | |
| S25FS064S - 64-Mbit MIRRORBIT Flash Memory | |
| S25FS128S - (16-MB), 3.0 V FL-L Flash Memory | |
| S25FS128S - 128-Mbit MIRRORBIT Flash Memory | |
| S25FS256S - 256-Mbit MIRRORBIT Flash Memory | |
| S25FS512S - 512-Mbit MIRRORBIT Flash Memory | |
| S25H01GT - (1 Gb), Semper Quad SPI Flash Memory | |
| S25HL01GT - (1 Gb), Semper Quad SPI Flash Memory | |
| S25HL01GT - 1Gb SEMPER Flash Quad SPI | |
| S25HL02GT - SEMPER NOR Flash Memory |
| << Prev | Next >> |