Flash, 64MX8, PDSO16
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 811057-S25FL512SAGMF
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 105°C
Memory Format: FLASH
Clock Frequency: 133MHz
Memory Interface: SPI - Quad I/O
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 240
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
IC FLASH 512MBIT SPI/QUAD 16SOIC
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S25FL512SAGMFVG10 | 811057-S25FL512SAGMFVG10 | S25FL512SAGMFVG10 |
| Product Name | Memory - Flash - S25FL512SAGMFVG10 | Integrated Circuits (ICs) - Memory | |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile |
| Package Type | PG-DSO-16 | SOIC | SOIC |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |