Infineon Technologies AG Memories - NOR flash - Serial NOR flash - Quad SPI Flash - S25FL256SAGMFB003 S25FL256SAGMFB003

Description
Summary of Features Single, dual, and quad SPI support Execute in Place (XiP) Advanced Sector Protection (ASP) Twenty-year data retention 100 k cycles endurance Designers who used this product also designed with FM25V10-GTR | F-RAM (Ferroelectric RAM) IDL08G65C5 | CoolSiC™ Schottky Diodes IDH05G120C5 | CoolSiC™ Schottky Diodes CYT2CLHBAAQ0AZSGS | TRAVEO™ T2G CYT2CL IPZA65R029CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL65R195C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IKZA50N65SS5 | IGBT discretes FM25V10-GTR | F-RAM (Ferroelectric RAM) IDL08G65C5 | CoolSiC™ Schottky Diodes IDH05G120C5 | CoolSiC™ Schottky Diodes CYT2CLHBAAQ0AZSGS | TRAVEO™ T2G CYT2CL IPZA65R029CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL65R195C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IKZA50N65SS5 | IGBT discretes FM25V10-GTR | F-RAM (Ferroelectric RAM) 1 2
Request a Quote Datasheet
Description
Summary of Features Single, dual, and quad SPI support Execute in Place (XiP) Advanced Sector Protection (ASP) Twenty-year data retention 100 k cycles endurance Designers who used this product also designed with FM25V10-GTR | F-RAM (Ferroelectric RAM) IDL08G65C5 | CoolSiC™ Schottky Diodes IDH05G120C5 | CoolSiC™ Schottky Diodes CYT2CLHBAAQ0AZSGS | TRAVEO™ T2G CYT2CL IPZA65R029CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL65R195C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IKZA50N65SS5 | IGBT discretes FM25V10-GTR | F-RAM (Ferroelectric RAM) IDL08G65C5 | CoolSiC™ Schottky Diodes IDH05G120C5 | CoolSiC™ Schottky Diodes CYT2CLHBAAQ0AZSGS | TRAVEO™ T2G CYT2CL IPZA65R029CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL65R195C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IKZA50N65SS5 | IGBT discretes FM25V10-GTR | F-RAM (Ferroelectric RAM) 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memories - NOR flash - Serial NOR flash - Quad SPI Flash - S25FL256SAGMFB003 - S25FL256SAGMFB003 - Infineon Technologies AG
Neubiberg, Germany
Memories - NOR flash - Serial NOR flash - Quad SPI Flash - S25FL256SAGMFB003
S25FL256SAGMFB003
Memories - NOR flash - Serial NOR flash - Quad SPI Flash - S25FL256SAGMFB003 S25FL256SAGMFB003
Summary of Features Single, dual, and quad SPI support Execute in Place (XiP) Advanced Sector Protection (ASP) Twenty-year data retention 100 k cycles endurance Designers who used this product also designed with FM25V10-GTR | F-RAM (Ferroelectric RAM) IDL08G65C5 | CoolSiC™ Schottky Diodes IDH05G120C5 | CoolSiC™ Schottky Diodes CYT2CLHBAAQ0AZSGS | TRAVEO™ T2G CYT2CL IPZA65R029CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL65R195C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IKZA50N65SS5 | IGBT discretes FM25V10-GTR | F-RAM (Ferroelectric RAM) IDL08G65C5 | CoolSiC™ Schottky Diodes IDH05G120C5 | CoolSiC™ Schottky Diodes CYT2CLHBAAQ0AZSGS | TRAVEO™ T2G CYT2CL IPZA65R029CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL65R195C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IKZA50N65SS5 | IGBT discretes FM25V10-GTR | F-RAM (Ferroelectric RAM) 1 2

Summary of Features

  • Single, dual, and quad SPI support
  • Execute in Place (XiP)
  • Advanced Sector Protection (ASP)
  • Twenty-year data retention
  • 100 k cycles endurance

Designers who used this product also designed with


  • FM25V10-GTR |
    F-RAM (Ferroelectric RAM)
  • IDL08G65C5 |
    CoolSiC™ Schottky Diodes
  • IDH05G120C5 |
    CoolSiC™ Schottky Diodes
  • CYT2CLHBAAQ0AZSGS |
    TRAVEO™ T2G CYT2CL
  • IPZA65R029CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPL65R195C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IKZA50N65SS5 |
    IGBT discretes
  • FM25V10-GTR |
    F-RAM (Ferroelectric RAM)
  • IDL08G65C5 |
    CoolSiC™ Schottky Diodes
  • IDH05G120C5 |
    CoolSiC™ Schottky Diodes
  • CYT2CLHBAAQ0AZSGS |
    TRAVEO™ T2G CYT2CL
  • IPZA65R029CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPL65R195C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IKZA50N65SS5 |
    IGBT discretes
  • FM25V10-GTR |
    F-RAM (Ferroelectric RAM)

1
2

Supplier's Site Datasheet
 - S25FL256SAGMFB003 - Rochester Electronics
Newburyport, MA, United States
S25FL256S - 256-Mbit, 3.0V CMOS Flash Memory

S25FL256S - 256-Mbit, 3.0V CMOS Flash Memory

Supplier's Site Datasheet
Quad Memory IC and Storage Component - 774-S25FL256SAGMFB003 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-S25FL256SAGMFB003
Quad Memory IC and Storage Component 774-S25FL256SAGMFB003
IC FLASH 256MBIT SPI/QUAD 16SOIC Product overview: S25FL256SAGMFB003 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL256SAGMFB00 3 can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT SPI/QUAD 16SOIC Product overview: S25FL256SAGMFB003 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL256SAGMFB003 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 448-S25FL256SAGMFB003TR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133MHz 16-SOIC

FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133MHz 16-SOIC

Buy Now Datasheet
IC FLASH 256MBIT SPI/QUAD 16SOIC

IC FLASH 256MBIT SPI/QUAD 16SOIC

Supplier's Site Datasheet
Memory - S25FL256SAGMFB003 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit SPI - Quad I/O 133 MHz 16-SOIC

FLASH - NOR Memory IC 256Mbit SPI - Quad I/O 133 MHz 16-SOIC

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number S25FL256SAGMFB003 S25FL256SAGMFB003 774-S25FL256SAGMFB003 448-S25FL256SAGMFB003TR-ND S25FL256SAGMFB003 S25FL256SAGMFB003
Product Name Memories - NOR flash - Serial NOR flash - Quad SPI Flash - S25FL256SAGMFB003 Quad Memory IC and Storage Component Memory Memory Memory
Memory Category Flash Flash Flash Flash Flash; Flash Flash; FLASH
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type PG-DSO-16 PG-DSO-16 SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; 16-SOIC (0.295\", 7.50mm Width)
Supply Voltage 2.7V; 3V; 3.6V; 3 V, 2.7 V, 3.6 V -3.3V; 2.7 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3160-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - IS29GL512S-11TFV01-TR - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers