Rochester Electronics Datasheets for FLASH Memory Chips
FLASH memory chips offer extremely fast access times, low power consumption, and relative immunity to severe shock or vibration. They do not need a constant power supply to retain their data.
FLASH Memory Chips: Learn more
| Product Name | Notes |
|---|---|
| (8 Mbyte), 3.0V, Flash Memory | |
| 1 Gb, 1-bit ECC, 1.8V SLC NAND Flash | |
| 1 Gb, 3 V, SLC NAND Flash | |
| 128-Mbit (16 Mbyte), 3.0V, GL-S Flash Memory | |
| 2 Gb, 3 V, SLC NAND Flash | |
| 256-Mbit (32 Mbyte), 3.0V, GL-S Flash Memory | |
| 4 Gb, 1-bit ECC, 1.8V SLC NAND Flash | |
| 4 Gb, 3 V, SLC NAND Flash | |
| 512-Mbit (64 Mbyte), 3.0V, GL-T Eclipse Flash Memory | |
| Flash, 128MX1, 100ns, PBGA64 | |
| Flash, 128MX8, 25ns, PBGA63 | |
| Flash, 128MX8, PBGA24 | |
| Flash, 128MX8, PBGA63 | |
| Flash, 128MX8, PDSO16 | |
| Flash, 16GX8, PBGA100 | |
| Flash, 16GX8, PBGA153 | |
| Flash, 16MX16, 100ns, PDSO56 | |
| Flash, 16MX16, 110ns, PBGA64 | |
| Flash, 256MX16, 25ns, PBGA63 | |
| Flash, 256MX8, 25ns, PBGA63 | |
| Flash, 256MX8, 25ns, PDSO48 | |
| Flash, 256MX8, 45ns, PBGA63 | |
| Flash, 256MX8, PBGA63 | |
| Flash, 256MX8, PDSO48 | |
| Flash, 2MX16, 60ns, PDSO48 | |
| Flash, 2MX16, 70ns, PBGA48 | |
| Flash, 2MX16, 70ns, PDSO48 | |
| Flash, 32MX16, 110ns, PBGA64 | |
| Flash, 32MX16, 110ns, PDSO56 | |
| Flash, 32MX8, 110ns, PDSO56 | |
| Flash, 32MX8, 90ns, PDSO56 | |
| Flash, 4MX16, 55ns, PBGA48 | |
| Flash, 4MX16, 60ns, PDSO48 | |
| Flash, 4MX16, 70ns, PBGA48 | |
| Flash, 4MX16, 70ns, PDSO48 | |
| Flash, 4MX16, 70ns, PDSO56 | |
| Flash, 4MX16, 80ns, PBGA48 | |
| Flash, 4MX16, 80ns, PBGA64 | |
| Flash, 512MX8, 25ns, PBGA63 | |
| Flash, 512MX8, 45ns, PDSO48 | |
| Flash, 512MX8, PBGA63 | |
| Flash, 512MX8, PDSO48 | |
| Flash, 64MX16, 45ns, PBGA63 | |
| Flash, 64MX8, 110ns, PBGA64 | |
| Flash, 64MX8, 110ns, PDSO56 | |
| Flash, 8GX8, PBGA100 | |
| Flash, 8GX8, PBGA153 | |
| Flash | |
| S29GL032N - 3V Page Mode MirrorBit Flash | |
| S29GL064N - 3V Page Mode MirrorBit Flash | |
| S29GL064N - 64 Mbit, 32 Mbit 3 V Page Mode MirrorBit Flash | |
| S29GL064S - (8 Mbyte), 3.0V, Flash Memory | |
| S29GL128N - 128 Mbit, 3 V, Page Flash Featuring 110 nm MirrorBit | |
| S29GL128N - 512, 256, 128 Mbit, 3 V, Page Flash Featuring 110 nm MirrorBit | |
| S29GL128P - 128 Mbit, 3V, Page Flash with 90 nm MirrorBit Process Technology | |
| S29GL128S - 128 Mb/256 Mb/512 Mb/1 Gb GL-S MIRRORBIT Flash | |
| S29GL128S - 128-Mbit (16 Mbyte), 3.0V, GL-S Flash Memory | |
| S29GL256N - 256 Mbit, 3 V, Page Flash Featuring 110 nm MirrorBit | |
| S29GL256P - 256 Mbit, 3V, Page Flash with 90 nm MirrorBit | |
| S29GL256S - 256-Mbit (32 Mbyte), 3.0V, GL-S Flash Memory | |
| S29GL512N - 512 Mbit, 3 V, Page Flash Featuring 110 nm MirrorBit | |
| S29GL512S - 512-Mbit (64 Mbyte), 3.0V, GL-S Flash Memory | |
| S29GL512T - 512-Mbit (64 Mbyte), 3.0V, GL-T Eclipse Flash Memory | |
| S29JL032J - (4M x 8-Bit/2M x 16-Bit), 3V, Simultaneous Read/Write Flash | |
| S29JL064J - (8M x 8-Bit/4M x 16-Bit), 3V, Simultaneous Read/Write Flash | |
| S29PL032J - (4M x 8-Bit/2M x 16-Bit), 3V, Simultaneous Read/Write Flash | |
| S29PL064J - 3 V, Flash with Enhanced Versatile IO | |
| S29PL127J - 3 V, Flash with Enhanced Versatile IO | |
| S29VS064R - 1.8 V, Multiplexed, Burst MirrorBit Flash | |
| S34ML01G2 - Flash Memory, SLC,1Gb,3x,3V,x8,4bi t,VBM63, | |
| S34ML02G1 - 2Gb, 3 V, 1-bit ECC, SLC NAND Flash for Embedded | |
| S34ML02G200BHV000 - Flash Memory, SLC,2Gb,3x,3V,x8,4bi t,VBM63,LGE VC | |
| S34MS01G2 - 1Gb, 1.8V, 1-bit ECC, SLC NAND Flash for Embedded | |
| S70FL01GS - 1 Gbit (128 Mbyte) 3.0 V SPI Flash Memory | |
| S70GL02GT - 2 Gbit (256 MBytes), 3.0 V Flash Memory | |
| S71KL256SC0 - 256 Mb HyperFlash and 64 Mbit HyperRAM MCP | |
| S71KS512SC0 - 512 Mb HyperFlash and 64 Mbit HyperRAM MCP |
| << Prev | Next >> |