Cypress Semiconductor Corp. Memory - Flash - S25FL512SAGBHI310 S25FL512SAGBHI310

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932677-S25FL512SAGBH I310 Series: FL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 24-BGA (6x8) Package: 24-TBGA Package: Tray Mounting: Surface Mount Family Name: S25FL512 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (6x8) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 338 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-3841, S25FL512SAGBHI310-ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932677-S25FL512SAGBH I310 Series: FL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 24-BGA (6x8) Package: 24-TBGA Package: Tray Mounting: Surface Mount Family Name: S25FL512 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (6x8) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 338 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-3841, S25FL512SAGBHI310-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL512SAGBHI310 - 932677-S25FL512SAGBHI310 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL512SAGBHI310
932677-S25FL512SAGBHI310
Memory - Flash - S25FL512SAGBHI310 932677-S25FL512SAGBHI310
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932677-S25FL512SAGBH I310 Series: FL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 24-BGA (6x8) Package: 24-TBGA Package: Tray Mounting: Surface Mount Family Name: S25FL512 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (6x8) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 338 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-3841, S25FL512SAGBHI310-ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932677-S25FL512SAGBHI310
Series: FL-S
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 24-BGA (6x8)
Package: 24-TBGA
Package: Tray
Mounting: Surface Mount
Family Name: S25FL512
Categories: Integrated Circuits (ICs)
Case / Package: 24-BGA (6x8)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 338
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 428-3841, S25FL512SAGBHI310-ND

Buy Now Datasheet
 - S25FL512SAGBHI310 - Rochester Electronics
Newburyport, MA, United States
Flash, 64MX8, PBGA24

Flash, 64MX8, PBGA24

Supplier's Site Datasheet
Flash Memory - 1938760P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1938760P
Flash Memory 1938760P
Cypress Semiconductor, S25FL512SAGBHI310

Cypress Semiconductor, S25FL512SAGBHI310

Supplier's Site
Flash Memory - 1938759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1938759
Flash Memory 1938759
Cypress Semiconductor, S25FL512SAGBHI310

Cypress Semiconductor, S25FL512SAGBHI310

Supplier's Site
Flash Memory - 1938760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1938760
Flash Memory 1938760
Cypress Semiconductor, S25FL512SAGBHI310

Cypress Semiconductor, S25FL512SAGBHI310

Supplier's Site
Integrated Circuits (ICs) - Memory - S25FL512SAGBHI310 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL512SAGBHI310
Integrated Circuits (ICs) - Memory S25FL512SAGBHI310
IC FLASH 512MBIT SPI/QUAD 24BGA

IC FLASH 512MBIT SPI/QUAD 24BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 932677-S25FL512SAGBHI310 S25FL512SAGBHI310 1938760P 1938759 S25FL512SAGBHI310
Product Name Memory - Flash - S25FL512SAGBHI310 Flash Memory Flash Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash Flash Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 24-BGA (6x8) BGA; PG-TFBGA-24 BGA BGA
Density 4096000 kbits 512000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL164K0XBHIS20 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details
Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details