Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL256LDPBHI020

Description
Win Source Part Number: 1255343-S25FL256LDPB HI020 Category: Integrated Circuits (ICs)>Memory Series: FL-L Package: Tray Standard Package: 3,380 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (8x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2156-S25FL256LDPBHI0 20,CYPCYPS25FL256LDP BHI020 Base Product Number: S25FL256
Request a Quote Datasheet
Description
Win Source Part Number: 1255343-S25FL256LDPB HI020 Category: Integrated Circuits (ICs)>Memory Series: FL-L Package: Tray Standard Package: 3,380 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (8x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2156-S25FL256LDPBHI0 20,CYPCYPS25FL256LDP BHI020 Base Product Number: S25FL256
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255343-S25FL256LDPBHI020 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255343-S25FL256LDPBHI020
Integrated Circuits (ICs) - Memory 1255343-S25FL256LDPBHI020
Win Source Part Number: 1255343-S25FL256LDPB HI020 Category: Integrated Circuits (ICs)>Memory Series: FL-L Package: Tray Standard Package: 3,380 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (8x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2156-S25FL256LDPBHI0 20,CYPCYPS25FL256LDP BHI020 Base Product Number: S25FL256

Win Source Part Number: 1255343-S25FL256LDPBHI020
Category: Integrated Circuits (ICs)>Memory
Series: FL-L
Package: Tray
Standard Package: 3,380
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 24-TBGA
Supplier Device Package: 24-BGA (8x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 66 MHz
Memory Interface: SPI - Quad I/O, QPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 2156-S25FL256LDPBHI020,CYPCYPS25FL256LDPBHI020
Base Product Number: S25FL256

Buy Now Datasheet
 - S25FL256LDPBHI020 - Rochester Electronics
Newburyport, MA, United States
Flash, 32MX8, PBGA24

Flash, 32MX8, PBGA24

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - S25FL256LDPBHI020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S25FL256LDPBHI020
Integrated Circuits (ICs) - Memory - Memory S25FL256LDPBHI020
IC FLASH 256MBIT SPI/QUAD 24BGA

IC FLASH 256MBIT SPI/QUAD 24BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1255343-S25FL256LDPBHI020 S25FL256LDPBHI020 S25FL256LDPBHI020
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - QMP9GL01GP12TFI010 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 1000000 kbits
View Details
2 suppliers
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers