Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 804285-S25FL256SDSMF
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 80MHz
Memory Interface: SPI - Quad I/O
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 240
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
Flash, 32MX8, PDSO16
IC FLASH 256MBIT SPI/QUAD 16SOIC
IC FLASH 256MBIT SPI/QUAD 16SOIC
| Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 804285-S25FL256SDSMFI000 | S25FL256SDSMFI000 | S25FL256SDSMFI000 | S25FL256SDSMFI000 |
| Product Name | Memory - Flash - S25FL256SDSMFI000 | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH - NOR | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC | PG-DSO-16 | SOIC; 16-SOIC (0.295", 7.50mm Width) |