Cypress Semiconductor Corp. Memory - Flash - S25FS064SAGNFB030 S25FS064SAGNFB030

Description
S25FS064S - 1.8 V FS-S CMOS Flash
Request a Quote Datasheet
Description
S25FS064S - 1.8 V FS-S CMOS Flash
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S25FS064SAGNFB030 - Rochester Electronics
Newburyport, MA, United States
S25FS064S - 1.8 V FS-S CMOS Flash

S25FS064S - 1.8 V FS-S CMOS Flash

Supplier's Site Datasheet
Memory - Flash - S25FS064SAGNFB030 - 932684-S25FS064SAGNFB030 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FS064SAGNFB030
932684-S25FS064SAGNFB030
Memory - Flash - S25FS064SAGNFB030 932684-S25FS064SAGNFB030
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932684-S25FS064SAGNF B030 Series: Automotive, AEC-Q100, FS-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 133 MHz 8-LGA (5x6) Package: 8-WLGA Package: Tray Mounting: Surface Mount Family Name: S25FS064 Categories: Integrated Circuits (ICs) Case / Package: 8-LGA (5x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932684-S25FS064SAGNFB030
Series: Automotive, AEC-Q100, FS-S
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 133 MHz 8-LGA (5x6)
Package: 8-WLGA
Package: Tray
Mounting: Surface Mount
Family Name: S25FS064
Categories: Integrated Circuits (ICs)
Case / Package: 8-LGA (5x6)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
IC FLASH 64M SPI 133MHZ - 217-S25FS064SAGNFB030 - Utmel Electronic Limited
Hong Kong, China
IC FLASH 64M SPI 133MHZ
217-S25FS064SAGNFB030
IC FLASH 64M SPI 133MHZ 217-S25FS064SAGNFB030
IC FLASH 64M SPI 133MHZ

IC FLASH 64M SPI 133MHZ

Supplier's Site
Integrated Circuits (ICs) - Memory - S25FS064SAGNFB030 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FS064SAGNFB030
Integrated Circuits (ICs) - Memory S25FS064SAGNFB030
IC FLASH 64MBIT SPI/QUAD 8LGA

IC FLASH 64MBIT SPI/QUAD 8LGA

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number S25FS064SAGNFB030 932684-S25FS064SAGNFB030 217-S25FS064SAGNFB030 S25FS064SAGNFB030
Product Name Memory - Flash - S25FS064SAGNFB030 IC FLASH 64M SPI 133MHZ Integrated Circuits (ICs) - Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; Non-Volatile
Logic Family CMOS
Package Type PG-WLGA-8 8-LGA (5x6) 8-WLGA
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
Memory - 568760-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers