1.8 V FS-S CMOS Flash
Win Source Part Number: 1255102-S25FS064SAGB
Category: Integrated Circuits (ICs)>Memory
Series: FS-S
Package: Tray
Standard Package: 3,380
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8)
Voltage - Supply: 1.7V ~ 2V
Package / Case: 24-TBGA
Supplier Device Package: 24-BGA (8x6)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Memory Interface: SPI - Quad I/O, QPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 2156-S25FS064SAGBHN0
Base Product Number: S25FS064
IC FLASH 64MBIT SPI/QUAD 24BGA
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S25FS064SAGBHN020 | 1255102-S25FS064SAGBHN020 | S25FS064SAGBHN020 |
| Product Name | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile |
| Logic Family | CMOS | ||
| Package Type | BGA; PG-TFBGA-24 |