FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133MHz 16-SOIC
FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133MHz 16-SOIC
FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133MHz 16-SOIC
IC FLASH 256MBIT SPI/QUAD 16SOIC Product overview: S25FL256SAGMFIR03 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL256SAGMFIR0
Flash, 32MX8, PDSO16
IC FLASH 256MBIT SPI/QUAD 16SOIC
FLASH - NOR Memory IC 256Mbit SPI - Quad I/O 133 MHz 16-SOIC
FLASH MEMORY, 256MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES
IC FLASH 256MBIT SPI/QUAD 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-S25FL256SAGMFIR03DKR-ND | 774-S25FL256SAGMFIR03 | S25FL256SAGMFIR03 | S25FL256SAGMFIR03 | S25FL256SAGMFIR03 | 40AH1249 | S25FL256SAGMFIR03 |
| Product Name | Memory | Quad Memory IC and Storage Component | Memory | Memory | Flash Memory, 256Mbit, -40 To 85Deg C Rohs Compliant Cypress Infineon Technologies | Memory | |
| Memory Category | Flash | Flash | Flash | Flash; FLASH - NOR | Flash; FLASH | Flash | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | ||
| Package Type | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | PG-DSO-16 | SOIC; 16-SOIC (0.295", 7.50mm Width) | SOIC; 16-SOIC (0.295\", 7.50mm Width) | |||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |