Infineon Technologies AG Memory S25FL256SAGMFVR01

Description
FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133MHz 16-SOIC
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133MHz 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - S25FL256SAGMFVR01-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133MHz 16-SOIC

FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133MHz 16-SOIC

Buy Now Datasheet
 - S25FL256SAGMFVR01 - Rochester Electronics
Newburyport, MA, United States
S25FL256S - 256-Mbit, 3.0V CMOS Flash Memory

S25FL256S - 256-Mbit, 3.0V CMOS Flash Memory

Supplier's Site Datasheet
Quad Memory IC and Storage Component - 774-S25FL256SAGMFVR01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-S25FL256SAGMFVR01
Quad Memory IC and Storage Component 774-S25FL256SAGMFVR01
IC FLASH 256MBIT SPI/QUAD 16SOIC Product overview: S25FL256SAGMFVR01 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL256SAGMFVR0 1 can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT SPI/QUAD 16SOIC Product overview: S25FL256SAGMFVR01 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL256SAGMFVR01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Memory
Integrated Circuits (ICs) Memory
Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) Memory Series: FL-S Package: Tube Product Status: Active Memory Format: FLASH Memory Type: Non-Volatile Memory Organization: 32M x 8 Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC

Manufacturer: Infineon Technologies
Category: Integrated Circuits (ICs) Memory
Series: FL-S
Package: Tube
Product Status: Active
Memory Format: FLASH
Memory Type: Non-Volatile
Memory Organization: 32M x 8
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC

Buy Now Datasheet
IC FLASH 256MBIT SPI/QUAD 16SOIC

IC FLASH 256MBIT SPI/QUAD 16SOIC

Supplier's Site Datasheet
Memory - S25FL256SAGMFVR01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit SPI - Quad I/O 133 MHz 16-SOIC

FLASH - NOR Memory IC 256Mbit SPI - Quad I/O 133 MHz 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number S25FL256SAGMFVR01-ND S25FL256SAGMFVR01 774-S25FL256SAGMFVR01 S25FL256SAGMFVR01 S25FL256SAGMFVR01
Product Name Memory Quad Memory IC and Storage Component Integrated Circuits (ICs) Memory Memory Memory
Memory Category Flash Flash Flash Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)" PG-DSO-16 SOIC SOIC; 16-SOIC (0.295\", 7.50mm Width)
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 93L422DM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP22
View Details
3 suppliers
Memory - 27S47SADM/B - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details