Cypress Semiconductor Corp. Flash Memory S25FL256LAGNFM010

Description
Cypress Semiconductor, S25FL256LAGNFM010
Request a Quote Datasheet
Description
Cypress Semiconductor, S25FL256LAGNFM010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory - 1811567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1811567
Flash Memory 1811567
Cypress Semiconductor, S25FL256LAGNFM010

Cypress Semiconductor, S25FL256LAGNFM010

Supplier's Site
Flash Memory - 1811605 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1811605
Flash Memory 1811605
Cypress Semiconductor, S25FL256LAGNFM010

Cypress Semiconductor, S25FL256LAGNFM010

Supplier's Site
Flash Memory - 1811605P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1811605P
Flash Memory 1811605P
Cypress Semiconductor, S25FL256LAGNFM010

Cypress Semiconductor, S25FL256LAGNFM010

Supplier's Site
Memory - Flash - S25FL256LAGNFM010 - 932667-S25FL256LAGNFM010 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL256LAGNFM010
932667-S25FL256LAGNFM010
Memory - Flash - S25FL256LAGNFM010 932667-S25FL256LAGNFM010
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932667-S25FL256LAGNF M010 Series: Automotive, AEC-Q100, FL-L Operating Temperature Range: -40°C ~ 125°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 8-WSON (6x8) Package: 8-WDFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: S25FL256 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (6x8) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 338 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932667-S25FL256LAGNFM010
Series: Automotive, AEC-Q100, FL-L
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 8-WSON (6x8)
Package: 8-WDFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: S25FL256
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (6x8)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 338
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
 - S25FL256LAGNFM010 - Rochester Electronics
Newburyport, MA, United States
Flash, 32MX8, PDCC8

Flash, 32MX8, PDCC8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - S25FL256LAGNFM010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL256LAGNFM010
Integrated Circuits (ICs) - Memory S25FL256LAGNFM010
IC FLASH 256MBIT SPI/QUAD 8WSON

IC FLASH 256MBIT SPI/QUAD 8WSON

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1811567 1811605 1811605P 932667-S25FL256LAGNFM010 S25FL256LAGNFM010 S25FL256LAGNFM010
Product Name Flash Memory Flash Memory Flash Memory Memory - Flash - S25FL256LAGNFM010 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash Flash Flash Flash Flash; Non-Volatile
Bits per Word 8 bits 8 bits
Package Type SOIC WSON 8-WSON (6x8) PG-WSON-8
Pins 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 527243-006-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Controllers - BQ2201PNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C256T-20/L271 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details