Win Source Part Number: 1089848-S25FL256SAGM
Category: Integrated Circuits (ICs)>Memory
Series: FL-S
Package: Tray
Standard Package: 2,400
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Memory Interface: SPI - Quad I/O
Alternative Parts (Cross-Reference): IS25LP064A-JBLE; IS25LP128-JBLE; S25FS128SAGMFI101; S25FS128SAGMFI100; S25FL128SAGMFI011; IS25LP128-JMLE;
ECCN: 3A991B1A
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 2156-S25FL256SAGMFAG
Base Product Number: S25FL256
S25FL256S - 256-Mbit, 3.0V CMOS Flash Memory
IC FLASH 256MBIT SPI/QUAD 16SOIC
IC FLASH 256MBIT SPI/QUAD 16SOIC
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1089848-S25FL256SAGMFAG10 | S25FL256SAGMFAG10 | S25FL256SAGMFAG10 | S25FL256SAGMFAG10 |
| Product Name | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; FLASH - NOR |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC | PG-DSO-16 | SOIC; 16-SOIC (0.295", 7.50mm Width) | |
| Supply Voltage | 2.7V ~ 3.6V | Surface Mount | 2.7V ~ 3.6V |