Cypress Semiconductor Corp. Memory - Flash - S25FL512SAGBHIC10 S25FL512SAGBHIC10

Description
S25FL512S - 512-Mbit, 3.0V CMOS Flash Memory
Request a Quote Datasheet
Description
S25FL512S - 512-Mbit, 3.0V CMOS Flash Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S25FL512SAGBHIC10 - Rochester Electronics
Newburyport, MA, United States
S25FL512S - 512-Mbit, 3.0V CMOS Flash Memory

S25FL512S - 512-Mbit, 3.0V CMOS Flash Memory

Supplier's Site Datasheet
Memory - Flash - S25FL512SAGBHIC10 - 812522-S25FL512SAGBHIC10 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL512SAGBHIC10
812522-S25FL512SAGBHIC10
Memory - Flash - S25FL512SAGBHIC10 812522-S25FL512SAGBHIC10
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 812522-S25FL512SAGBH IC10 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Supplier Device Package: 24-BGA (8x6) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 133MHz Memory Interface: SPI - Quad I/O Manufacturer Package: 24-TBGA Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 338 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 812522-S25FL512SAGBHIC10
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8)
Supplier Device Package: 24-BGA (8x6)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 133MHz
Memory Interface: SPI - Quad I/O
Manufacturer Package: 24-TBGA
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 338
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number S25FL512SAGBHIC10 812522-S25FL512SAGBHIC10
Product Name Memory - Flash - S25FL512SAGBHIC10
Memory Category Flash Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - Controllers - DP8421AVX-20 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
View Details
2 suppliers
Memory - 5962F1120101QXA - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category SRAM; SRAM Chip
Density 72000 kbits
View Details
2 suppliers
 - 27S29APC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP20
View Details
4 suppliers