Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL512SDPBHIC10

Description
Flash, 64MX8, PBGA24
Request a Quote Datasheet
Description
Flash, 64MX8, PBGA24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S25FL512SDPBHIC10 - Rochester Electronics
Newburyport, MA, United States
Flash, 64MX8, PBGA24

Flash, 64MX8, PBGA24

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1255167-S25FL512SDPBHIC10 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255167-S25FL512SDPBHIC10
Integrated Circuits (ICs) - Memory 1255167-S25FL512SDPBHIC10
Win Source Part Number: 1255167-S25FL512SDPB HIC10 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tray Standard Package: 3,380 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (8x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2156-S25FL512SDPBHIC 10,2266-S25FL512SDPB HIC10,CYPCYPS25FL512 SDPBHIC10,-S25FL512S DPBHIC10 Base Product Number: S25FL512

Win Source Part Number: 1255167-S25FL512SDPBHIC10
Category: Integrated Circuits (ICs)>Memory
Series: FL-S
Package: Tray
Standard Package: 3,380
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 24-TBGA
Supplier Device Package: 24-BGA (8x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 66 MHz
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 2156-S25FL512SDPBHIC10,2266-S25FL512SDPBHIC10,CYPCYPS25FL512SDPBHIC10,-S25FL512SDPBHIC10
Base Product Number: S25FL512

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S25FL512SDPBHIC10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S25FL512SDPBHIC10
Integrated Circuits (ICs) - Memory - Memory S25FL512SDPBHIC10
IC FLASH 512MBIT SPI/QUAD 24BGA

IC FLASH 512MBIT SPI/QUAD 24BGA

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number S25FL512SDPBHIC10 1255167-S25FL512SDPBHIC10 S25FL512SDPBHIC10
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory, 2Mbit, 70Ns, 44-Soic; Flash Memory Type Cypress Infineon Technologies - 58K5511 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 2000 kbits
Package Type SOIC
View Details
 - 93425DMQB40 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
3 suppliers