Cypress Semiconductor Corp. Memory - Flash - S25FL256SAGBHI310 S25FL256SAGBHI310

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932669-S25FL256SAGBH I310 Series: FL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 24-BGA (6x8) Package: 24-TBGA Package: Tray Mounting: Surface Mount Family Name: S25FL256 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (6x8) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 338 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932669-S25FL256SAGBH I310 Series: FL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 24-BGA (6x8) Package: 24-TBGA Package: Tray Mounting: Surface Mount Family Name: S25FL256 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (6x8) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 338 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL256SAGBHI310 - 932669-S25FL256SAGBHI310 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL256SAGBHI310
932669-S25FL256SAGBHI310
Memory - Flash - S25FL256SAGBHI310 932669-S25FL256SAGBHI310
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932669-S25FL256SAGBH I310 Series: FL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 24-BGA (6x8) Package: 24-TBGA Package: Tray Mounting: Surface Mount Family Name: S25FL256 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (6x8) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 338 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932669-S25FL256SAGBHI310
Series: FL-S
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 24-BGA (6x8)
Package: 24-TBGA
Package: Tray
Mounting: Surface Mount
Family Name: S25FL256
Categories: Integrated Circuits (ICs)
Case / Package: 24-BGA (6x8)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 338
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
 - S25FL256SAGBHI310 - Rochester Electronics
Newburyport, MA, United States
S25FL256S - 256-Mbit, 3.0V CMOS Flash Memory

S25FL256S - 256-Mbit, 3.0V CMOS Flash Memory

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - S25FL256SAGBHI310 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S25FL256SAGBHI310
Integrated Circuits (ICs) - Memory - Memory S25FL256SAGBHI310
IC FLASH 256MBIT SPI/QUAD 24BGA

IC FLASH 256MBIT SPI/QUAD 24BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 932669-S25FL256SAGBHI310 S25FL256SAGBHI310 S25FL256SAGBHI310
Product Name Memory - Flash - S25FL256SAGBHI310 Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type BGA; 24-BGA (6x8) BGA; PG-TFBGA-24
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-NMC2148HJ-2 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 45 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Memory - 448-S25FL116K0XBHI020-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
4 suppliers
SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details