FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 66MHz 8-WSON (6x8)
Flash, 32MX8, PDCC8
FLASH - NOR MEMORY IC 256MB (32M Product overview: S25FL256LDPNFV010 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256MB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL256LDPNFV01
IC FLASH 256MBIT SPI/QUAD 8WSON
FLASH - NOR Memory IC 256Mbit SPI - Quad I/O, QPI 66 MHz 8-WSON (6x8)
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S25FL256LDPNFV010-ND | S25FL256LDPNFV010 | 774-S25FL256LDPNFV010 | S25FL256LDPNFV010 | S25FL256LDPNFV010 |
| Product Name | Memory | 256MB Memory IC and Storage Component | Memory | Memory | |
| Memory Category | Flash | Flash | Flash | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | |
| Package Type | 8-WDFN Exposed Pad | PG-WSON-8 | 8-WDFN Exposed Pad | ||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | 3.6V; 2.7V ~ 3.6V |