Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL256LDPBHN020

Description
(32-MB), 3.0 V FL-L Flash Memory
Request a Quote Datasheet
Description
(32-MB), 3.0 V FL-L Flash Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S25FL256LDPBHN020 - Rochester Electronics
Newburyport, MA, United States
(32-MB), 3.0 V FL-L Flash Memory

(32-MB), 3.0 V FL-L Flash Memory

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1255344-S25FL256LDPBHN020 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255344-S25FL256LDPBHN020
Integrated Circuits (ICs) - Memory 1255344-S25FL256LDPBHN020
Win Source Part Number: 1255344-S25FL256LDPB HN020 Category: Integrated Circuits (ICs)>Memory Series: FL-L Package: Tray Standard Package: 338 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (8x6) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2156-S25FL256LDPBHN0 20,CYPCYPS25FL256LDP BHN020 Base Product Number: S25FL256

Win Source Part Number: 1255344-S25FL256LDPBHN020
Category: Integrated Circuits (ICs)>Memory
Series: FL-L
Package: Tray
Standard Package: 338
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 24-TBGA
Supplier Device Package: 24-BGA (8x6)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: FLASH
Clock Frequency: 66 MHz
Memory Interface: SPI - Quad I/O, QPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 2156-S25FL256LDPBHN020,CYPCYPS25FL256LDPBHN020
Base Product Number: S25FL256

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S25FL256LDPBHN020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S25FL256LDPBHN020
Integrated Circuits (ICs) - Memory - Memory S25FL256LDPBHN020
IC FLASH 256MBIT SPI/QUAD 24BGA

IC FLASH 256MBIT SPI/QUAD 24BGA

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number S25FL256LDPBHN020 1255344-S25FL256LDPBHN020 S25FL256LDPBHN020
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Quad Memory IC and Storage Component - 774-S25FL064LABBHV033 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F)
Address Bus Width 8 bits
View Details
5 suppliers
Flash Memory - 1712228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
 - MD28F010-90/R - Rochester Electronics
Rochester Electronics
Specs
Memory Category Flash
Package Type DIP; CDIP
View Details
4 suppliers