Infineon Technologies AG Memory S25FL512SDPBHBC13

Description
S25FL512S - 512-Mbit, 3.0V CMOS Flash Memory
Request a Quote
Description
S25FL512S - 512-Mbit, 3.0V CMOS Flash Memory
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S25FL512SDPBHBC13 is a 512 Mb (64 MB) FL-S Flash memory device from Quarktwin Technology Ltd., featuring SPI Multi-I/O interface with a core voltage of 3.0 V. It supports various read commands including Normal, Fast, Dual, Quad, and Fast DDR modes, with maximum read rates of up to 52 MBps in Quad Read mode. The device offers a 512-byte page programming buffer with a programming speed of 1.5 MBps and supports automatic error correction with single bit error correction. The memory is designed for high endurance, rated for a minimum of 100,000 program-erase cycles and a data retention period of at least 20 years. It includes security features such as an OTP array and block protection options. The device is available in multiple temperature grades, including Industrial and Automotive grades, with operating ranges from -40 °C to +125 °C. It comes in Pb-free packages, including 16-pin SOIC and 24-BGA options, making it suitable for a variety of applications.

Datasheet Summary
Powered by GS/AI

The S25FL512SDPBHBC13 is a 512 Mb (64 MB) FL-S Flash memory device from Quarktwin Technology Ltd., featuring SPI Multi-I/O interface with a core voltage of 3.0 V. It supports various read commands including Normal, Fast, Dual, Quad, and Fast DDR modes, with maximum read rates of up to 52 MBps in Quad Read mode. The device offers a 512-byte page programming buffer with a programming speed of 1.5 MBps and supports automatic error correction with single bit error correction. The memory is designed for high endurance, rated for a minimum of 100,000 program-erase cycles and a data retention period of at least 20 years. It includes security features such as an OTP array and block protection options. The device is available in multiple temperature grades, including Industrial and Automotive grades, with operating ranges from -40 °C to +125 °C. It comes in Pb-free packages, including 16-pin SOIC and 24-BGA options, making it suitable for a variety of applications.

Suppliers

Company
Product
Description
Supplier Links
 - S25FL512SDPBHBC13 - Rochester Electronics
Newburyport, MA, United States
S25FL512S - 512-Mbit, 3.0V CMOS Flash Memory

S25FL512S - 512-Mbit, 3.0V CMOS Flash Memory

Supplier's Site Datasheet
Memory - 448-S25FL512SDPBHBC13TR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 66MHz 24-BGA (8x6)

FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 66MHz 24-BGA (8x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S25FL512SDPBHBC13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S25FL512SDPBHBC13
Integrated Circuits (ICs) - Memory - Memory S25FL512SDPBHBC13
IC FLASH 512MBIT SPI/QUAD 24BGA

IC FLASH 512MBIT SPI/QUAD 24BGA

Supplier's Site
IC FLASH 512MBIT SPI/QUAD 24BGA

IC FLASH 512MBIT SPI/QUAD 24BGA

Supplier's Site Datasheet
Memory - S25FL512SDPBHBC13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 512Mbit SPI - Quad I/O 66 MHz 24-BGA (8x6)

FLASH - NOR Memory IC 512Mbit SPI - Quad I/O 66 MHz 24-BGA (8x6)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number S25FL512SDPBHBC13 448-S25FL512SDPBHBC13TR-ND S25FL512SDPBHBC13 S25FL512SDPBHBC13 S25FL512SDPBHBC13
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; Flash Flash; FLASH
Logic Family CMOS
Package Type BGA; PG-TFBGA-24 24-TBGA BGA; 24-TBGA
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
 - 9403ASDMQB - Rochester Electronics
Specs
Memory Category FIFO
Package Type DIP; DIP24
View Details
3 suppliers
Memory - 2161729 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - S25FL032P0XBHIS30 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details